TelephoneStuff.com Leviton Standard Fluorescent Self-Locking Lampholder 13151-LU

Description
Standard fluorescent self-locking lampholder. Features: - Lamp Base: Medium - Lamp Contacts: Bi-Pin - Mounting Type: Slide-On - Panel Thickness: 20 Ga. Panel - Contact Type: Straight-In Double Edge - Termination: Quick-Connect 18AWG Solid or Str. Tinned - Self-Locking Lamplock - Rated Wattage/Volts: 660W/660V - White
Description
Standard fluorescent self-locking lampholder. Features: - Lamp Base: Medium - Lamp Contacts: Bi-Pin - Mounting Type: Slide-On - Panel Thickness: 20 Ga. Panel - Contact Type: Straight-In Double Edge - Termination: Quick-Connect 18AWG Solid or Str. Tinned - Self-Locking Lamplock - Rated Wattage/Volts: 660W/660V - White

Suppliers

Company
Product
Description
Supplier Links
Leviton Standard Fluorescent Self-Locking Lampholder - 13151-LU - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Standard Fluorescent Self-Locking Lampholder
13151-LU
Leviton Standard Fluorescent Self-Locking Lampholder 13151-LU
Standard fluorescent self-locking lampholder. Features: - Lamp Base: Medium - Lamp Contacts: Bi-Pin - Mounting Type: Slide-On - Panel Thickness: 20 Ga. Panel - Contact Type: Straight-In Double Edge - Termination: Quick-Connect 18AWG Solid or Str. Tinned - Self-Locking Lamplock - Rated Wattage/Volts: 660W/660V - White

Standard fluorescent self-locking lampholder.
Features:
- Lamp Base: Medium
- Lamp Contacts: Bi-Pin
- Mounting Type: Slide-On
- Panel Thickness: 20 Ga. Panel
- Contact Type: Straight-In Double Edge
- Termination: Quick-Connect 18AWG Solid or Str. Tinned
- Self-Locking Lamplock
- Rated Wattage/Volts: 660W/660V
- White

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Lampholders
Product Number 13151-LU
Product Name Leviton Standard Fluorescent Self-Locking Lampholder
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Plug-in Socket Adapter, Medium Base Ivory - 6505 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 125 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
Lamp Holders - 743892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type Lamp Holders
View Details
LED Holders - 1711997 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Fluorescent Lampholder - 3901W - Legrand
Specs
Lamp Base Holder Type BiPin
View Details