TelephoneStuff.com Leviton Mogul Base Lampholder Screw Terminal, Keyless 1.. 8694

Description
Mogul base one-piece keyless incandescent glazed porcelain lampholder. Single Circuit Back Wired 1500W 600V rating. Die-cast caps available upon request from manufacturer. Features: - Mounting Type: Lock Nut - Mounting: 8-32 Lock Nuts on 1 3/8" Centers - Body Material: Glazed Porcelain
Description
Mogul base one-piece keyless incandescent glazed porcelain lampholder. Single Circuit Back Wired 1500W 600V rating. Die-cast caps available upon request from manufacturer. Features: - Mounting Type: Lock Nut - Mounting: 8-32 Lock Nuts on 1 3/8" Centers - Body Material: Glazed Porcelain

Suppliers

Company
Product
Description
Supplier Links
Leviton Mogul Base Lampholder Screw Terminal, Keyless 1.. - 8694 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Mogul Base Lampholder Screw Terminal, Keyless 1..
8694
Leviton Mogul Base Lampholder Screw Terminal, Keyless 1.. 8694
Mogul base one-piece keyless incandescent glazed porcelain lampholder. Single Circuit Back Wired 1500W 600V rating. Die-cast caps available upon request from manufacturer. Features: - Mounting Type: Lock Nut - Mounting: 8-32 Lock Nuts on 1 3/8" Centers - Body Material: Glazed Porcelain

Mogul base one-piece keyless incandescent glazed porcelain lampholder. Single Circuit Back Wired 1500W 600V rating. Die-cast caps available upon request from manufacturer.
Features:
- Mounting Type: Lock Nut
- Mounting: 8-32 Lock Nuts on 1 3/8" Centers
- Body Material: Glazed Porcelain

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Lampholders
Product Number 8694
Product Name Leviton Mogul Base Lampholder Screw Terminal, Keyless 1..
Lamp Base Holder Type Keyless
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 1712007 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
LED Holders - 2231638 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
Plastic Dual Socket Adapter, Medium Base Ivory - 6506 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
Outdoor Lampholder Assembly - WPLKIT2 - Thomas & Betts Corporation
Thomas & Betts Corporation
Specs
Lamp Base Holder Type MEDIUM
View Details