TelephoneStuff.com Leviton Compact Vertical Top Snap-In Fluorescent Lampholder 26720-300

Description
Vertical top snap-in lampholder for GX23 and GX23-2 lamp bases. Features: - Rating: 75 Watt 600V - Quick-connect 18AWG solid or str. tinned - 3/8" wire strip - 2 wiring ports - UL, CSA, NOM certified Compatible With: - Phillips: - PL-S 13W - PL-C 13W - Osram Sylvania: - DULUX S 13W - DULUX D 13W - GE Lighting: - BIAX 13W - DOUBLE BIAX 13W
Description
Vertical top snap-in lampholder for GX23 and GX23-2 lamp bases. Features: - Rating: 75 Watt 600V - Quick-connect 18AWG solid or str. tinned - 3/8" wire strip - 2 wiring ports - UL, CSA, NOM certified Compatible With: - Phillips: - PL-S 13W - PL-C 13W - Osram Sylvania: - DULUX S 13W - DULUX D 13W - GE Lighting: - BIAX 13W - DOUBLE BIAX 13W

Suppliers

Company
Product
Description
Supplier Links
Leviton Compact Vertical Top Snap-In Fluorescent Lampholder - 26720-300 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Compact Vertical Top Snap-In Fluorescent Lampholder
26720-300
Leviton Compact Vertical Top Snap-In Fluorescent Lampholder 26720-300
Vertical top snap-in lampholder for GX23 and GX23-2 lamp bases. Features: - Rating: 75 Watt 600V - Quick-connect 18AWG solid or str. tinned - 3/8" wire strip - 2 wiring ports - UL, CSA, NOM certified Compatible With: - Phillips: - PL-S 13W - PL-C 13W - Osram Sylvania: - DULUX S 13W - DULUX D 13W - GE Lighting: - BIAX 13W - DOUBLE BIAX 13W

Vertical top snap-in lampholder for GX23 and GX23-2 lamp bases.
Features:
- Rating: 75 Watt 600V
- Quick-connect 18AWG solid or str. tinned
- 3/8" wire strip
- 2 wiring ports
- UL, CSA, NOM certified
Compatible With:
- Phillips:
- PL-S 13W
- PL-C 13W
- Osram Sylvania:
- DULUX S 13W
- DULUX D 13W
- GE Lighting:
- BIAX 13W
- DOUBLE BIAX 13W

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Lampholders
Product Number 26720-300
Product Name Leviton Compact Vertical Top Snap-In Fluorescent Lampholder
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 2231600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
Plastic Keyless Socket Adapter with Polarized Single-to-Twin Outlets, Medium Base Ivory - 6502 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 125 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
LED Holders - 1713167 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details