TelephoneStuff.com Leviton Fluorescent High Output Pedestal Base Lampholder.. 13464-W

Description
Fluorescent High Output Pedestal Base Lampholder. Lampholder Features: - Fluorescent lampholder - Pedestal Base - High Output - 660W-600V - Recessed contact - Plunger end - COF white - 20GA Side Grooves - Push-in wiring - Mounting screws and nuts - UPC Code: 07847721990 - Minimum Order Quantity of 200 Lampholders
Description
Fluorescent High Output Pedestal Base Lampholder. Lampholder Features: - Fluorescent lampholder - Pedestal Base - High Output - 660W-600V - Recessed contact - Plunger end - COF white - 20GA Side Grooves - Push-in wiring - Mounting screws and nuts - UPC Code: 07847721990 - Minimum Order Quantity of 200 Lampholders

Suppliers

Company
Product
Description
Supplier Links
Leviton Fluorescent High Output Pedestal Base Lampholder.. - 13464-W - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Fluorescent High Output Pedestal Base Lampholder..
13464-W
Leviton Fluorescent High Output Pedestal Base Lampholder.. 13464-W
Fluorescent High Output Pedestal Base Lampholder. Lampholder Features: - Fluorescent lampholder - Pedestal Base - High Output - 660W-600V - Recessed contact - Plunger end - COF white - 20GA Side Grooves - Push-in wiring - Mounting screws and nuts - UPC Code: 07847721990 - Minimum Order Quantity of 200 Lampholders

Fluorescent High Output Pedestal Base Lampholder.
Lampholder Features:
- Fluorescent lampholder
- Pedestal Base
- High Output
- 660W-600V
- Recessed contact
- Plunger end
- COF white
- 20GA Side Grooves
- Push-in wiring
- Mounting screws and nuts
- UPC Code: 07847721990
- Minimum Order Quantity of 200 Lampholders

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Lampholders
Product Number 13464-W
Product Name Leviton Fluorescent High Output Pedestal Base Lampholder..
Lamp Base Holder Type Pedestal Base
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 1713189 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Lamp Holders - 743892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type Lamp Holders
View Details
Lampholders - 6614 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 250 watts
Material Ceramic / Porcelain
View Details
Incandescent Lampholder Extender/Adapter - 2005 - Thomas & Betts Corporation
Specs
Maximum Voltage 250 volts
Maximum Wattage 660 watts
View Details