TelephoneStuff.com Leviton Lampholder Miniature Lamp Base 13654-SWP

Description
Lampholder Miniature Lamp Base. Miniature Base Features: - T5 Bi-Pin - Standard Fluorescent Lampholder - Low Profile - Snap-In or Slide-ON - Lamp-Lock - Quickwire 18AWG Solid or Str Tinned - Panel Thickness: 22-25 Ga. Panel - Rated Wattage: 120W - Color: White - Standards and Certifications: UL/CSA/NOM - Notes: With Panel Locator Post Electrical Specifications: - Voltage: 600 Volt - Rated Wattage: 120W Material Specifications: - Body Material: Thermoplastic - Contact Material: Copper-Alloy - Screw: Panel Locator Post - Color: White - Availability: Distribution Mechanical Specifications: - Mounting Type: Snap-In or Slide-ON - Panel Thickness: 22-25 Ga. Panel - Contact Type: Lamp-Lock - Termination: Quickwire 18AWG Solid or Str Tinned - Wire Strip Length: 3/8 Inch Standards and Certifications - UL Listed: File E5833 - CSA Certified: File LR-1863 - NOM Certified: 057
Description
Lampholder Miniature Lamp Base. Miniature Base Features: - T5 Bi-Pin - Standard Fluorescent Lampholder - Low Profile - Snap-In or Slide-ON - Lamp-Lock - Quickwire 18AWG Solid or Str Tinned - Panel Thickness: 22-25 Ga. Panel - Rated Wattage: 120W - Color: White - Standards and Certifications: UL/CSA/NOM - Notes: With Panel Locator Post Electrical Specifications: - Voltage: 600 Volt - Rated Wattage: 120W Material Specifications: - Body Material: Thermoplastic - Contact Material: Copper-Alloy - Screw: Panel Locator Post - Color: White - Availability: Distribution Mechanical Specifications: - Mounting Type: Snap-In or Slide-ON - Panel Thickness: 22-25 Ga. Panel - Contact Type: Lamp-Lock - Termination: Quickwire 18AWG Solid or Str Tinned - Wire Strip Length: 3/8 Inch Standards and Certifications - UL Listed: File E5833 - CSA Certified: File LR-1863 - NOM Certified: 057

Suppliers

Company
Product
Description
Supplier Links
Leviton Lampholder Miniature Lamp Base - 13654-SWP - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Lampholder Miniature Lamp Base
13654-SWP
Leviton Lampholder Miniature Lamp Base 13654-SWP
Lampholder Miniature Lamp Base. Miniature Base Features: - T5 Bi-Pin - Standard Fluorescent Lampholder - Low Profile - Snap-In or Slide-ON - Lamp-Lock - Quickwire 18AWG Solid or Str Tinned - Panel Thickness: 22-25 Ga. Panel - Rated Wattage: 120W - Color: White - Standards and Certifications: UL/CSA/NOM - Notes: With Panel Locator Post Electrical Specifications: - Voltage: 600 Volt - Rated Wattage: 120W Material Specifications: - Body Material: Thermoplastic - Contact Material: Copper-Alloy - Screw: Panel Locator Post - Color: White - Availability: Distribution Mechanical Specifications: - Mounting Type: Snap-In or Slide-ON - Panel Thickness: 22-25 Ga. Panel - Contact Type: Lamp-Lock - Termination: Quickwire 18AWG Solid or Str Tinned - Wire Strip Length: 3/8 Inch Standards and Certifications - UL Listed: File E5833 - CSA Certified: File LR-1863 - NOM Certified: 057

Lampholder Miniature Lamp Base.
Miniature Base Features:
- T5 Bi-Pin
- Standard Fluorescent Lampholder
- Low Profile
- Snap-In or Slide-ON
- Lamp-Lock
- Quickwire 18AWG Solid or Str Tinned
- Panel Thickness: 22-25 Ga. Panel
- Rated Wattage: 120W
- Color: White
- Standards and Certifications: UL/CSA/NOM
- Notes: With Panel Locator Post
Electrical Specifications:
- Voltage: 600 Volt
- Rated Wattage: 120W
Material Specifications:
- Body Material: Thermoplastic
- Contact Material: Copper-Alloy
- Screw: Panel Locator Post
- Color: White
- Availability: Distribution
Mechanical Specifications:
- Mounting Type: Snap-In or Slide-ON
- Panel Thickness: 22-25 Ga. Panel
- Contact Type: Lamp-Lock
- Termination: Quickwire 18AWG Solid or Str Tinned
- Wire Strip Length: 3/8 Inch
Standards and Certifications
- UL Listed: File E5833
- CSA Certified: File LR-1863
- NOM Certified: 057

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Lampholders
Product Number 13654-SWP
Product Name Leviton Lampholder Miniature Lamp Base
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Lampholder, Medium Base White - 6516 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
Lamp Holders - 743892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type Lamp Holders
View Details
LED Holders - 1711903 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Fluorescent Lampholder - CJS22 - Appleton Electric
Specs
Maximum Wattage 22 watts
View Details