TelephoneStuff.com Leviton Position Oriented Porcelain Mogul Base Lampholder 8750

Description
Keyless, single circuit lampholder. Position-oriented, for super metalarc HID lamps. Features: - Porcelain body yellow glazed - Copper-alloy nickel-plated screw shell - 8-32 mounting screws on 1-3/8" centers - 1500W, 600V - 4KV Pulse-rated - Outside diameter: 2-5/32 - Overall Height: 2-39/64
Description
Keyless, single circuit lampholder. Position-oriented, for super metalarc HID lamps. Features: - Porcelain body yellow glazed - Copper-alloy nickel-plated screw shell - 8-32 mounting screws on 1-3/8" centers - 1500W, 600V - 4KV Pulse-rated - Outside diameter: 2-5/32 - Overall Height: 2-39/64

Suppliers

Company
Product
Description
Supplier Links
Leviton Position Oriented Porcelain Mogul Base Lampholder - 8750 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Position Oriented Porcelain Mogul Base Lampholder
8750
Leviton Position Oriented Porcelain Mogul Base Lampholder 8750
Keyless, single circuit lampholder. Position-oriented, for super metalarc HID lamps. Features: - Porcelain body yellow glazed - Copper-alloy nickel-plated screw shell - 8-32 mounting screws on 1-3/8" centers - 1500W, 600V - 4KV Pulse-rated - Outside diameter: 2-5/32 - Overall Height: 2-39/64

Keyless, single circuit lampholder. Position-oriented, for super metalarc HID lamps.
Features:
- Porcelain body yellow glazed
- Copper-alloy nickel-plated screw shell
- 8-32 mounting screws on 1-3/8" centers
- 1500W, 600V
- 4KV Pulse-rated
- Outside diameter: 2-5/32
- Overall Height: 2-39/64

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Lampholders
Product Number 8750
Product Name Leviton Position Oriented Porcelain Mogul Base Lampholder
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Keyless Socket Adapter with Polarized Single-to-Twin Outlets, Medium Base Ivory - 6502 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 125 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
Lamp Holders - 171073 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type Lamp Holders
View Details
Specs
Lamp Base Holder Type BiPin
View Details