TelephoneStuff.com Leviton High Output Standard Fluorescent Lampholder -.. 13550

Description
High output double contact recessed, pedestal type lamp. Features: - Slide-on mounting - Shallow base - 660W/600V - Quickwire terminals - Plunger contact type
Description
High output double contact recessed, pedestal type lamp. Features: - Slide-on mounting - Shallow base - 660W/600V - Quickwire terminals - Plunger contact type

Suppliers

Company
Product
Description
Supplier Links
Leviton High Output Standard Fluorescent Lampholder -.. - 13550 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton High Output Standard Fluorescent Lampholder -..
13550
Leviton High Output Standard Fluorescent Lampholder -.. 13550
High output double contact recessed, pedestal type lamp. Features: - Slide-on mounting - Shallow base - 660W/600V - Quickwire terminals - Plunger contact type

High output double contact recessed, pedestal type lamp.
Features:
- Slide-on mounting
- Shallow base
- 660W/600V
- Quickwire terminals
- Plunger contact type

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Lampholders
Product Number 13550
Product Name Leviton High Output Standard Fluorescent Lampholder -..
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Lampholder, Medium Base White - 6516 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
Lamp Holders - 561959 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type Lamp Holders
View Details
LED Holders - 1711947 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Metal Shell Lampholder - 7090MH - Legrand
Specs
Lamp Base Holder Type Edison Screw
Lamp Base(s) 7090-PG
Material Metal
View Details