TelephoneStuff.com Leviton Fluorescent Lampholders for T-8 and T-12 Medium.. 13653-WP

Description
Snap-in or slide-on mounting featuring lamp-lock, with panel locator post. Features: - Rating: 660W, 600V - Four-position lamp-lock socket rotates 90 degrees, forward and back, for quick relamping - Chemical-resistant white thermoplastic body
Description
Snap-in or slide-on mounting featuring lamp-lock, with panel locator post. Features: - Rating: 660W, 600V - Four-position lamp-lock socket rotates 90 degrees, forward and back, for quick relamping - Chemical-resistant white thermoplastic body

Suppliers

Company
Product
Description
Supplier Links
Leviton Fluorescent Lampholders for T-8 and T-12 Medium.. - 13653-WP - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Fluorescent Lampholders for T-8 and T-12 Medium..
13653-WP
Leviton Fluorescent Lampholders for T-8 and T-12 Medium.. 13653-WP
Snap-in or slide-on mounting featuring lamp-lock, with panel locator post. Features: - Rating: 660W, 600V - Four-position lamp-lock socket rotates 90 degrees, forward and back, for quick relamping - Chemical-resistant white thermoplastic body

Snap-in or slide-on mounting featuring lamp-lock, with panel locator post.
Features:
- Rating: 660W, 600V
- Four-position lamp-lock socket rotates 90 degrees, forward and back, for quick relamping
- Chemical-resistant white thermoplastic body

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Lampholders
Product Number 13653-WP
Product Name Leviton Fluorescent Lampholders for T-8 and T-12 Medium..
Unlock Full Specs
to access all available technical data

Similar Products

Lampholders - 6613 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 660 watts
Material Ceramic / Porcelain
View Details
LED Holders - 1699745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
Fluorescent Lampholder - RL308 - Hubbell Incorporated
Specs
Lamp Base Holder Type Recessed Contact; Single Pin
Maximum Voltage 600 volts
Maximum Wattage 660 watts
View Details