TelephoneStuff.com Leviton Porcelain Lampholder Keyless Side Outlet Twin -.. 4005

Description
Medium Base,Incandescent, Side Outlet Twin, Single Circuit, Side Outlet, Dual Socket - White Features: - 660W, 250V - One-piece - Dual socket - Side outlet - White glazed porcelain with copper-alloy screwshell - Recessed single-contact lamholders have procelain body with nickel-plated steel housing
Description
Medium Base,Incandescent, Side Outlet Twin, Single Circuit, Side Outlet, Dual Socket - White Features: - 660W, 250V - One-piece - Dual socket - Side outlet - White glazed porcelain with copper-alloy screwshell - Recessed single-contact lamholders have procelain body with nickel-plated steel housing

Suppliers

Company
Product
Description
Supplier Links
Leviton Porcelain Lampholder Keyless Side Outlet Twin  -.. - 4005 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Porcelain Lampholder Keyless Side Outlet Twin -..
4005
Leviton Porcelain Lampholder Keyless Side Outlet Twin -.. 4005
Medium Base,Incandescent, Side Outlet Twin, Single Circuit, Side Outlet, Dual Socket - White Features: - 660W, 250V - One-piece - Dual socket - Side outlet - White glazed porcelain with copper-alloy screwshell - Recessed single-contact lamholders have procelain body with nickel-plated steel housing

Medium Base,Incandescent, Side Outlet Twin, Single Circuit, Side Outlet, Dual Socket - White
Features:
- 660W, 250V
- One-piece
- Dual socket
- Side outlet
- White glazed porcelain with copper-alloy screwshell
- Recessed single-contact lamholders have procelain body with nickel-plated steel housing

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Lampholders
Product Number 4005
Product Name Leviton Porcelain Lampholder Keyless Side Outlet Twin -..
Lamp Base Holder Type Keyless
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Lampholder, Medium Base White - 6516 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
Lamp Holders - 296795 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type Lamp Holders
View Details
LED Holders - 2558949 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Metal Shell Lampholder - 7090M - Legrand
Specs
Lamp Base Holder Type Edison Screw
Lamp Base(s) 7070-PG
Material Metal
View Details