TelephoneStuff.com Leviton Incandescent Lampholder 8152-8

Description
Incandescent lampholder, porcelain medium base, 660W-250V, Two 9 in balck and white leads 18AWG AWM TEW 105C 600V plastic, free ends stripped 3/4 inch, not pulled thru extrusion. Comes in a package of 100 pieces. Lampholder Features: - Lamp Socket Base: Medium - Construction: One-Piece - Mounting Type: Bracket Mount - Circuit: Single Circuit - Access: Back Wired - Termination: 9-Inch 18-AWM TEW Wire Leads - Mounting Type: A-1 Bracket - Screw Shell Material: Copper Alloy - Body Material: Unglazed Porcelain - Standards and Certifications: UL/CSA
Description
Incandescent lampholder, porcelain medium base, 660W-250V, Two 9 in balck and white leads 18AWG AWM TEW 105C 600V plastic, free ends stripped 3/4 inch, not pulled thru extrusion. Comes in a package of 100 pieces. Lampholder Features: - Lamp Socket Base: Medium - Construction: One-Piece - Mounting Type: Bracket Mount - Circuit: Single Circuit - Access: Back Wired - Termination: 9-Inch 18-AWM TEW Wire Leads - Mounting Type: A-1 Bracket - Screw Shell Material: Copper Alloy - Body Material: Unglazed Porcelain - Standards and Certifications: UL/CSA

Suppliers

Company
Product
Description
Supplier Links
Leviton Incandescent Lampholder - 8152-8 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Incandescent Lampholder
8152-8
Leviton Incandescent Lampholder 8152-8
Incandescent lampholder, porcelain medium base, 660W-250V, Two 9 in balck and white leads 18AWG AWM TEW 105C 600V plastic, free ends stripped 3/4 inch, not pulled thru extrusion. Comes in a package of 100 pieces. Lampholder Features: - Lamp Socket Base: Medium - Construction: One-Piece - Mounting Type: Bracket Mount - Circuit: Single Circuit - Access: Back Wired - Termination: 9-Inch 18-AWM TEW Wire Leads - Mounting Type: A-1 Bracket - Screw Shell Material: Copper Alloy - Body Material: Unglazed Porcelain - Standards and Certifications: UL/CSA

Incandescent lampholder, porcelain medium base, 660W-250V, Two 9 in balck and white leads 18AWG AWM TEW 105C 600V plastic, free ends stripped 3/4 inch, not pulled thru extrusion. Comes in a package of 100 pieces.
Lampholder Features:
- Lamp Socket Base: Medium
- Construction: One-Piece
- Mounting Type: Bracket Mount
- Circuit: Single Circuit
- Access: Back Wired
- Termination: 9-Inch 18-AWM TEW Wire Leads
- Mounting Type: A-1 Bracket
- Screw Shell Material: Copper Alloy
- Body Material: Unglazed Porcelain
- Standards and Certifications: UL/CSA

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Lampholders
Product Number 8152-8
Product Name Leviton Incandescent Lampholder
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Socket Adapter with Polarized Single-to-Twin Outlets and Pull Chain, Medium Base Black - 6504 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 125 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
LED Holders - 1136144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
LED Holders - 1711919 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Specs
Lamp Base Holder Type BiPin
View Details