TelephoneStuff.com Leviton 5 KV Pulse Rated Medium Base Lampholder with.. 70048-500

Description
The 70048-500 is 5 KV pulse rated and features quick-connect tabs for fast, easy fixture wiring. Lampholder Features: - Designed for multiple incandescent and HID applications to simplify inventory; eliminates need for stocking different lampholders for every type of medium base lamp - 5 KV pulse rating for use with high-pressure sodium lamps - Two 0.187" x 0.020" thick brass quick connect-tabs allow fast, easy fixture wiring - Built from the highest-quality porcelain with a brass nickel-plated screw shell to ensure a long service life in demanding applications - Two No. 6-32 mounting screws provided. - NOTE: This lampholder must be used with AMP 187 series flag terminals or dimensional equivalent
Description
The 70048-500 is 5 KV pulse rated and features quick-connect tabs for fast, easy fixture wiring. Lampholder Features: - Designed for multiple incandescent and HID applications to simplify inventory; eliminates need for stocking different lampholders for every type of medium base lamp - 5 KV pulse rating for use with high-pressure sodium lamps - Two 0.187" x 0.020" thick brass quick connect-tabs allow fast, easy fixture wiring - Built from the highest-quality porcelain with a brass nickel-plated screw shell to ensure a long service life in demanding applications - Two No. 6-32 mounting screws provided. - NOTE: This lampholder must be used with AMP 187 series flag terminals or dimensional equivalent

Suppliers

Company
Product
Description
Supplier Links
Leviton 5 KV Pulse Rated Medium Base Lampholder with.. - 70048-500 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton 5 KV Pulse Rated Medium Base Lampholder with..
70048-500
Leviton 5 KV Pulse Rated Medium Base Lampholder with.. 70048-500
The 70048-500 is 5 KV pulse rated and features quick-connect tabs for fast, easy fixture wiring. Lampholder Features: - Designed for multiple incandescent and HID applications to simplify inventory; eliminates need for stocking different lampholders for every type of medium base lamp - 5 KV pulse rating for use with high-pressure sodium lamps - Two 0.187" x 0.020" thick brass quick connect-tabs allow fast, easy fixture wiring - Built from the highest-quality porcelain with a brass nickel-plated screw shell to ensure a long service life in demanding applications - Two No. 6-32 mounting screws provided. - NOTE: This lampholder must be used with AMP 187 series flag terminals or dimensional equivalent

The 70048-500 is 5 KV pulse rated and features quick-connect tabs for fast, easy fixture wiring.
Lampholder Features:
- Designed for multiple incandescent and HID applications to simplify inventory; eliminates need for
stocking different lampholders for every type of medium base lamp
- 5 KV pulse rating for use with high-pressure sodium lamps
- Two 0.187" x 0.020" thick brass quick connect-tabs allow fast, easy fixture wiring
- Built from the highest-quality porcelain with a brass nickel-plated screw shell to ensure a long service
life in demanding applications
- Two No. 6-32 mounting screws provided.
- NOTE: This lampholder must be used with AMP 187 series flag terminals or dimensional equivalent

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Lampholders
Product Number 70048-500
Product Name Leviton 5 KV Pulse Rated Medium Base Lampholder with..
Unlock Full Specs
to access all available technical data

Similar Products

Lampholders - 6614 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 250 watts
Material Ceramic / Porcelain
View Details
LED Holders - 1699909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
LED Holders - 2212621 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Medium Base Lampholder - 280WH - Legrand
Specs
Lamp Base Holder Type Edison Screw
Material Plastic / Phenolic
View Details