TelephoneStuff.com Leviton Porcelain Keyless Front Mount Lampholder 9885

Description
Porcelain Keyless Front Mount Lampholder. Features: - Lamp Socket Base: Medium - Termination: 2-terminal screws - Body Material: Unglazed porcelain - Mounting Type: Front mount - Circuit: Single circuit back wired - Wattage Rating: 660 W - Voltage: 600 Volt - Color: White - UL listed and CSA certified
Description
Porcelain Keyless Front Mount Lampholder. Features: - Lamp Socket Base: Medium - Termination: 2-terminal screws - Body Material: Unglazed porcelain - Mounting Type: Front mount - Circuit: Single circuit back wired - Wattage Rating: 660 W - Voltage: 600 Volt - Color: White - UL listed and CSA certified

Suppliers

Company
Product
Description
Supplier Links
Leviton Porcelain Keyless Front Mount Lampholder - 9885 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Porcelain Keyless Front Mount Lampholder
9885
Leviton Porcelain Keyless Front Mount Lampholder 9885
Porcelain Keyless Front Mount Lampholder. Features: - Lamp Socket Base: Medium - Termination: 2-terminal screws - Body Material: Unglazed porcelain - Mounting Type: Front mount - Circuit: Single circuit back wired - Wattage Rating: 660 W - Voltage: 600 Volt - Color: White - UL listed and CSA certified

Porcelain Keyless Front Mount Lampholder.
Features:
- Lamp Socket Base: Medium
- Termination: 2-terminal screws
- Body Material: Unglazed porcelain
- Mounting Type: Front mount
- Circuit: Single circuit back wired
- Wattage Rating: 660 W
- Voltage: 600 Volt
- Color: White
- UL listed and CSA certified

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Lampholders
Product Number 9885
Product Name Leviton Porcelain Keyless Front Mount Lampholder
Lamp Base Holder Type Keyless
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Lampholder with Pull Chain and Outlet, Medium Base White - 6615 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 125 volts
Maximum Wattage 250 watts
Material Ceramic / Porcelain
View Details
LED Holders - 2231486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
LED Holders - 2212592 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Fluorescent Lampholder - CJS22 - Appleton Electric
Specs
Maximum Wattage 22 watts
View Details