TelephoneStuff.com Leviton Fluorescent Lampholder for Medium Bi-Pin Lamp with.. 23653-NP

Description
Snap-in or slide-on mounting featuring lamp-lock, less locator post. Same as 23653-WP with internal shunt connection for electronic ballasts. Lamp Features: - Less locator posts than 23653-WP - Rating: 660W, 600V - Four-position lamp-lock socket rotates 90 degrees, forward and back, for quick relamping - Internal shunt connection for electronic ballasts - Chemical-resistant white thermoplastic body - Sold in a Package of 3,200 Lamps
Description
Snap-in or slide-on mounting featuring lamp-lock, less locator post. Same as 23653-WP with internal shunt connection for electronic ballasts. Lamp Features: - Less locator posts than 23653-WP - Rating: 660W, 600V - Four-position lamp-lock socket rotates 90 degrees, forward and back, for quick relamping - Internal shunt connection for electronic ballasts - Chemical-resistant white thermoplastic body - Sold in a Package of 3,200 Lamps

Suppliers

Company
Product
Description
Supplier Links
Leviton Fluorescent Lampholder for Medium Bi-Pin Lamp with.. - 23653-NP - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Fluorescent Lampholder for Medium Bi-Pin Lamp with..
23653-NP
Leviton Fluorescent Lampholder for Medium Bi-Pin Lamp with.. 23653-NP
Snap-in or slide-on mounting featuring lamp-lock, less locator post. Same as 23653-WP with internal shunt connection for electronic ballasts. Lamp Features: - Less locator posts than 23653-WP - Rating: 660W, 600V - Four-position lamp-lock socket rotates 90 degrees, forward and back, for quick relamping - Internal shunt connection for electronic ballasts - Chemical-resistant white thermoplastic body - Sold in a Package of 3,200 Lamps

Snap-in or slide-on mounting featuring lamp-lock, less locator post. Same as 23653-WP with internal shunt connection for electronic ballasts.
Lamp Features:
- Less locator posts than 23653-WP
- Rating: 660W, 600V
- Four-position lamp-lock socket rotates 90 degrees, forward and back, for quick relamping
- Internal shunt connection for electronic ballasts
- Chemical-resistant white thermoplastic body
- Sold in a Package of 3,200 Lamps

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Lampholders
Product Number 23653-NP
Product Name Leviton Fluorescent Lampholder for Medium Bi-Pin Lamp with..
Lamp Base Holder Type BiPin
Unlock Full Specs
to access all available technical data

Similar Products

Lampholders - 6613 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 660 watts
Material Ceramic / Porcelain
View Details
LED Holders - 9222133 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
LED Holders - 2212615 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Fluorescent Lampholder - 3901W - Legrand
Specs
Lamp Base Holder Type BiPin
View Details