TelephoneStuff.com Leviton Fluorescent High Output Pedestal Base Lampholder.. 13465-W

Description
Fluorescent High Output Pedestal Base Lampholder. Lampholder Features: - Fluorescent lampholder - Pedestal Base - High Output - 600W-600V - Recessed Double contact - Stationary end - COF white - For push-in Wiring - Push-in wiring - Mounting screws and nuts - UPC Code: 07847722003 - Sold in Packages of 5 and 10 Lampholders
Description
Fluorescent High Output Pedestal Base Lampholder. Lampholder Features: - Fluorescent lampholder - Pedestal Base - High Output - 600W-600V - Recessed Double contact - Stationary end - COF white - For push-in Wiring - Push-in wiring - Mounting screws and nuts - UPC Code: 07847722003 - Sold in Packages of 5 and 10 Lampholders

Suppliers

Company
Product
Description
Supplier Links
Leviton Fluorescent High Output Pedestal Base Lampholder.. - 13465-W - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Fluorescent High Output Pedestal Base Lampholder..
13465-W
Leviton Fluorescent High Output Pedestal Base Lampholder.. 13465-W
Fluorescent High Output Pedestal Base Lampholder. Lampholder Features: - Fluorescent lampholder - Pedestal Base - High Output - 600W-600V - Recessed Double contact - Stationary end - COF white - For push-in Wiring - Push-in wiring - Mounting screws and nuts - UPC Code: 07847722003 - Sold in Packages of 5 and 10 Lampholders

Fluorescent High Output Pedestal Base Lampholder.
Lampholder Features:
- Fluorescent lampholder
- Pedestal Base
- High Output
- 600W-600V
- Recessed Double contact
- Stationary end
- COF white
- For push-in Wiring
- Push-in wiring
- Mounting screws and nuts
- UPC Code: 07847722003
- Sold in Packages of 5 and 10 Lampholders

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Lampholders
Product Number 13465-W
Product Name Leviton Fluorescent High Output Pedestal Base Lampholder..
Lamp Base Holder Type Pedestal Base
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 9222133 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
Lampholders - 6613 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 660 watts
Material Ceramic / Porcelain
View Details
LED Holders - 1713189 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Specs
Lamp Base Holder Type BiPin
View Details