TelephoneStuff.com Leviton Miniature Bi-Pin Quartz Lampholder 80054

Description
Miniature Bi-Pin Base, G4, G6.35, GY6.35, GX5.3 MR16, GZ4 MR11, Halogen, Incandescent, Ceramic Body Lampholder, Mounting Holes, Side Wired, White. Minimum order of 500 pieces Features: - Lamp Socket Base: Miniature Bi-Pin - ANSI Lamp Type: G4, G6.35, GY6.35, GX5.3 MR16, GZ4 MR11 - Mounting Type: Mounting Holes - Access: Side Wired - Termination: 12-Inch 18GA SEW-1 200C Wire Leads - Mounting: Mounting Holes UL/CSA WARNING: Miniature Quartz Halogen Lamps operate under pressure and high temperatures. To prevent socket damage, the design of the fixture and its application must be carefully considered. For Leviton warranties to apply to this product, lamp wattage, current and beam spread must be controlled to insure that the following temperature limits are never exceeded. At contacts within socket - 225C and Socket lead wires - 200C NOTE: Maximum rating of 250C available when appropriately rated leads are used.
Description
Miniature Bi-Pin Base, G4, G6.35, GY6.35, GX5.3 MR16, GZ4 MR11, Halogen, Incandescent, Ceramic Body Lampholder, Mounting Holes, Side Wired, White. Minimum order of 500 pieces Features: - Lamp Socket Base: Miniature Bi-Pin - ANSI Lamp Type: G4, G6.35, GY6.35, GX5.3 MR16, GZ4 MR11 - Mounting Type: Mounting Holes - Access: Side Wired - Termination: 12-Inch 18GA SEW-1 200C Wire Leads - Mounting: Mounting Holes UL/CSA WARNING: Miniature Quartz Halogen Lamps operate under pressure and high temperatures. To prevent socket damage, the design of the fixture and its application must be carefully considered. For Leviton warranties to apply to this product, lamp wattage, current and beam spread must be controlled to insure that the following temperature limits are never exceeded. At contacts within socket - 225C and Socket lead wires - 200C NOTE: Maximum rating of 250C available when appropriately rated leads are used.

Suppliers

Company
Product
Description
Supplier Links
Leviton Miniature Bi-Pin Quartz Lampholder - 80054 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Miniature Bi-Pin Quartz Lampholder
80054
Leviton Miniature Bi-Pin Quartz Lampholder 80054
Miniature Bi-Pin Base, G4, G6.35, GY6.35, GX5.3 MR16, GZ4 MR11, Halogen, Incandescent, Ceramic Body Lampholder, Mounting Holes, Side Wired, White. Minimum order of 500 pieces Features: - Lamp Socket Base: Miniature Bi-Pin - ANSI Lamp Type: G4, G6.35, GY6.35, GX5.3 MR16, GZ4 MR11 - Mounting Type: Mounting Holes - Access: Side Wired - Termination: 12-Inch 18GA SEW-1 200C Wire Leads - Mounting: Mounting Holes UL/CSA WARNING: Miniature Quartz Halogen Lamps operate under pressure and high temperatures. To prevent socket damage, the design of the fixture and its application must be carefully considered. For Leviton warranties to apply to this product, lamp wattage, current and beam spread must be controlled to insure that the following temperature limits are never exceeded. At contacts within socket - 225C and Socket lead wires - 200C NOTE: Maximum rating of 250C available when appropriately rated leads are used.

Miniature Bi-Pin Base, G4, G6.35, GY6.35, GX5.3 MR16, GZ4 MR11, Halogen, Incandescent, Ceramic Body Lampholder, Mounting Holes, Side Wired, White.
Minimum order of 500 pieces
Features:
- Lamp Socket Base: Miniature Bi-Pin
- ANSI Lamp Type: G4, G6.35, GY6.35, GX5.3 MR16, GZ4 MR11
- Mounting Type: Mounting Holes
- Access: Side Wired
- Termination: 12-Inch 18GA SEW-1 200C Wire Leads
- Mounting: Mounting Holes UL/CSA
WARNING: Miniature Quartz Halogen Lamps operate under pressure and high temperatures. To prevent socket damage, the design of the fixture and its application must be carefully considered. For Leviton warranties to apply to this product, lamp wattage, current and beam spread must be controlled to insure that the following temperature limits are never exceeded. At contacts within socket - 225C and Socket lead wires - 200C
NOTE: Maximum rating of 250C available when appropriately rated leads are used.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Lampholders
Product Number 80054
Product Name Leviton Miniature Bi-Pin Quartz Lampholder
Lamp Base Holder Type BiPin
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Pigtail Light Socket, Medium Base Black - 6501 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 600 volts
Maximum Wattage 660 watts
View Details
Lamp Holders - 2701569 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type Lamp Holders
View Details
LED Holders - 3130930 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Metal Shell Lampholder - 1008316 - Legrand
Specs
Lamp Base Holder Type Edison Screw
Material Metal
View Details