TelephoneStuff.com Leviton Fluorescent Lampholders for T-8 and T-12 Medium.. 23653-WP

Description
Snap-in or slide-on mounting featuring lamp-lock, with panel locater post. Lampholder Features: - Rating: 660W, 600V - Four-position lamp-lock socket rotates 90 degrees, forward and back, for quick relamping - Internal shunt connection for electronic ballasts - Chemical-resistant white thermoplastic body - Sold in Packages of 5, 25, 50, 100, 500, and 1000 Lampholders
Description
Snap-in or slide-on mounting featuring lamp-lock, with panel locater post. Lampholder Features: - Rating: 660W, 600V - Four-position lamp-lock socket rotates 90 degrees, forward and back, for quick relamping - Internal shunt connection for electronic ballasts - Chemical-resistant white thermoplastic body - Sold in Packages of 5, 25, 50, 100, 500, and 1000 Lampholders

Suppliers

Company
Product
Description
Supplier Links
Leviton Fluorescent Lampholders for T-8 and T-12 Medium.. - 23653-WP - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Fluorescent Lampholders for T-8 and T-12 Medium..
23653-WP
Leviton Fluorescent Lampholders for T-8 and T-12 Medium.. 23653-WP
Snap-in or slide-on mounting featuring lamp-lock, with panel locater post. Lampholder Features: - Rating: 660W, 600V - Four-position lamp-lock socket rotates 90 degrees, forward and back, for quick relamping - Internal shunt connection for electronic ballasts - Chemical-resistant white thermoplastic body - Sold in Packages of 5, 25, 50, 100, 500, and 1000 Lampholders

Snap-in or slide-on mounting featuring lamp-lock, with panel locater post.
Lampholder Features:
- Rating: 660W, 600V
- Four-position lamp-lock socket rotates 90 degrees, forward and back, for quick relamping
- Internal shunt connection for electronic ballasts
- Chemical-resistant white thermoplastic body
- Sold in Packages of 5, 25, 50, 100, 500, and 1000 Lampholders

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Lampholders
Product Number 23653-WP
Product Name Leviton Fluorescent Lampholders for T-8 and T-12 Medium..
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 2891274 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Porcelain Lampholder, Medium Base White - 6513 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
Lamp Holders - 482485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type Lamp Holders
View Details
Fluorescent Lampholder - 4304W - Hubbell Incorporated
Specs
Lamp Base Holder Type BiPin
Maximum Voltage 600 volts
Maximum Wattage 660 watts
View Details