TelephoneStuff.com Leviton Medium Base Bi-Pin Standard Fluorescent Lampholder L-459

Description
Medium Base Bi-Pin Standard Fluorescent Lampholder. Features: - Contact Type: Plunger - Lamp Base: Medium - Lamp Contacts: Bi-Pin - Style Name: Butt-On - Mounting Type: Screw Mount - Screw: 6-32 X 3/8 Zinc-Plated - Rated Wattage: 660W - Contact Material: Copper-Alloy - UL Listed: File E5833
Description
Medium Base Bi-Pin Standard Fluorescent Lampholder. Features: - Contact Type: Plunger - Lamp Base: Medium - Lamp Contacts: Bi-Pin - Style Name: Butt-On - Mounting Type: Screw Mount - Screw: 6-32 X 3/8 Zinc-Plated - Rated Wattage: 660W - Contact Material: Copper-Alloy - UL Listed: File E5833

Suppliers

Company
Product
Description
Supplier Links
Leviton Medium Base Bi-Pin Standard Fluorescent Lampholder - L-459 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Medium Base Bi-Pin Standard Fluorescent Lampholder
L-459
Leviton Medium Base Bi-Pin Standard Fluorescent Lampholder L-459
Medium Base Bi-Pin Standard Fluorescent Lampholder. Features: - Contact Type: Plunger - Lamp Base: Medium - Lamp Contacts: Bi-Pin - Style Name: Butt-On - Mounting Type: Screw Mount - Screw: 6-32 X 3/8 Zinc-Plated - Rated Wattage: 660W - Contact Material: Copper-Alloy - UL Listed: File E5833

Medium Base Bi-Pin Standard Fluorescent Lampholder.
Features:
- Contact Type: Plunger
- Lamp Base: Medium
- Lamp Contacts: Bi-Pin
- Style Name: Butt-On
- Mounting Type: Screw Mount
- Screw: 6-32 X 3/8 Zinc-Plated
- Rated Wattage: 660W
- Contact Material: Copper-Alloy
- UL Listed: File E5833

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Lampholders
Product Number L-459
Product Name Leviton Medium Base Bi-Pin Standard Fluorescent Lampholder
Lamp Base Holder Type BiPin
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Lampholder with Pull Chain, Medium Base White - 6514 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 250 watts
Material Plastic / Phenolic
View Details
LED Holders - 176407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
LED Holders - 2212643 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Metal Shell Lampholder - 975ABDCC10 - Legrand
Specs
Lamp Base Holder Type Edison Screw
Material Metal
View Details