TelephoneStuff.com Leviton Medium Based Incandescent Phenolic Lampholder 9805

Description
Phenolic body, with lining over aluminum screw shell only. Knob is short and removable and clears for standard candle tube. Hickey attached with one thru-screw, adjusts to vary overall height of socket from 4" to 5 1/2". Features: - Medium lamp socket base - Removable turn knob - 250 Watts/250 Volts
Description
Phenolic body, with lining over aluminum screw shell only. Knob is short and removable and clears for standard candle tube. Hickey attached with one thru-screw, adjusts to vary overall height of socket from 4" to 5 1/2". Features: - Medium lamp socket base - Removable turn knob - 250 Watts/250 Volts

Suppliers

Company
Product
Description
Supplier Links
Leviton Medium Based Incandescent Phenolic Lampholder - 9805 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Medium Based Incandescent Phenolic Lampholder
9805
Leviton Medium Based Incandescent Phenolic Lampholder 9805
Phenolic body, with lining over aluminum screw shell only. Knob is short and removable and clears for standard candle tube. Hickey attached with one thru-screw, adjusts to vary overall height of socket from 4" to 5 1/2". Features: - Medium lamp socket base - Removable turn knob - 250 Watts/250 Volts

Phenolic body, with lining over aluminum screw shell only. Knob is short and removable and clears for standard candle tube. Hickey attached with one thru-screw, adjusts to vary overall height of socket from 4" to 5 1/2".
Features:
- Medium lamp socket base
- Removable turn knob
- 250 Watts/250 Volts

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Lampholders
Product Number 9805
Product Name Leviton Medium Based Incandescent Phenolic Lampholder
Material Plastic / Phenolic
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Pigtail Light Socket, Medium Base Black - 6501 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 600 volts
Maximum Wattage 660 watts
View Details
LED Holders - 1699745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
LED Holders - 1711997 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Metal Shell Lampholder - 7070M - Legrand
Specs
Lamp Base Holder Type Edison Screw
Lamp Base(s) 7070PG
Material Metal
View Details