TelephoneStuff.com Leviton Medium Bi-Pin Fluorescent Pedestal Lampholder.. 13570-NW

Description
Medium Bi-Pin Fluorescent Pedestal Lampholder with slide-on, shallow base for T-8 and T-12 lamps (G13 base); plunger style. Newly redesigned Pedestal-Type fluorescent lampholders simplify fixture design and increase options for OEMs. The previously round plunger area has been reshaped into a rectangle, resulting in smoother travel during lamp insertion. Fluorescent Pedestal Lampholder Features: - High temperature, arc-resistant thermoplastic with a 94V-0 flammability rating - Rectangular plunger area provides smoother travel during lamp insertion - Available shunted for use with instant-start applications - Quickwire terminals accept No. 18 or No. 16 AWG solid wire, stripped 3/8” to 1/2” - Silver-plated contacts - Fits 20-ga. panel openings, same as previous Leviton models - Meets proposed UL requirements for instant-start applications
Description
Medium Bi-Pin Fluorescent Pedestal Lampholder with slide-on, shallow base for T-8 and T-12 lamps (G13 base); plunger style. Newly redesigned Pedestal-Type fluorescent lampholders simplify fixture design and increase options for OEMs. The previously round plunger area has been reshaped into a rectangle, resulting in smoother travel during lamp insertion. Fluorescent Pedestal Lampholder Features: - High temperature, arc-resistant thermoplastic with a 94V-0 flammability rating - Rectangular plunger area provides smoother travel during lamp insertion - Available shunted for use with instant-start applications - Quickwire terminals accept No. 18 or No. 16 AWG solid wire, stripped 3/8” to 1/2” - Silver-plated contacts - Fits 20-ga. panel openings, same as previous Leviton models - Meets proposed UL requirements for instant-start applications

Suppliers

Company
Product
Description
Supplier Links
Leviton Medium Bi-Pin Fluorescent Pedestal Lampholder.. - 13570-NW - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Medium Bi-Pin Fluorescent Pedestal Lampholder..
13570-NW
Leviton Medium Bi-Pin Fluorescent Pedestal Lampholder.. 13570-NW
Medium Bi-Pin Fluorescent Pedestal Lampholder with slide-on, shallow base for T-8 and T-12 lamps (G13 base); plunger style. Newly redesigned Pedestal-Type fluorescent lampholders simplify fixture design and increase options for OEMs. The previously round plunger area has been reshaped into a rectangle, resulting in smoother travel during lamp insertion. Fluorescent Pedestal Lampholder Features: - High temperature, arc-resistant thermoplastic with a 94V-0 flammability rating - Rectangular plunger area provides smoother travel during lamp insertion - Available shunted for use with instant-start applications - Quickwire terminals accept No. 18 or No. 16 AWG solid wire, stripped 3/8” to 1/2” - Silver-plated contacts - Fits 20-ga. panel openings, same as previous Leviton models - Meets proposed UL requirements for instant-start applications

Medium Bi-Pin Fluorescent Pedestal Lampholder with slide-on, shallow base for T-8 and T-12 lamps (G13 base); plunger style.
Newly redesigned Pedestal-Type fluorescent lampholders simplify fixture design and increase options for OEMs. The previously round plunger area has been reshaped into a rectangle, resulting in smoother travel during lamp insertion.
Fluorescent Pedestal Lampholder Features:
- High temperature, arc-resistant thermoplastic with a 94V-0 flammability rating
- Rectangular plunger area provides smoother travel during lamp insertion
- Available shunted for use with instant-start applications
- Quickwire terminals accept No. 18 or No. 16 AWG solid wire, stripped 3/8” to 1/2”
- Silver-plated contacts
- Fits 20-ga. panel openings, same as previous Leviton models
- Meets proposed UL requirements for instant-start applications

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Lampholders
Product Number 13570-NW
Product Name Leviton Medium Bi-Pin Fluorescent Pedestal Lampholder..
Lamp Base Holder Type BiPin; Pedestal Base
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 2051016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
Lampholders - 6614 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 250 watts
Material Ceramic / Porcelain
View Details