TelephoneStuff.com Leviton Incandescent Quartz Lampholder Flange Mount 554

Description
Incandescent, unglazed porcelain lampholder for recessed single contact lamps. Features: - Front flange mount - 3000W/600V - Single circuit - R7s RX7s base - Plunger - Keyless - Incandescent - Back wired - Termination: 18-Inch 18-AWG SEW-2 wire lead - UL/CSA certified
Description
Incandescent, unglazed porcelain lampholder for recessed single contact lamps. Features: - Front flange mount - 3000W/600V - Single circuit - R7s RX7s base - Plunger - Keyless - Incandescent - Back wired - Termination: 18-Inch 18-AWG SEW-2 wire lead - UL/CSA certified

Suppliers

Company
Product
Description
Supplier Links
Leviton Incandescent Quartz Lampholder Flange Mount - 554 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Incandescent Quartz Lampholder Flange Mount
554
Leviton Incandescent Quartz Lampholder Flange Mount 554
Incandescent, unglazed porcelain lampholder for recessed single contact lamps. Features: - Front flange mount - 3000W/600V - Single circuit - R7s RX7s base - Plunger - Keyless - Incandescent - Back wired - Termination: 18-Inch 18-AWG SEW-2 wire lead - UL/CSA certified

Incandescent, unglazed porcelain lampholder for recessed single contact lamps.
Features:
- Front flange mount
- 3000W/600V
- Single circuit
- R7s RX7s base
- Plunger
- Keyless
- Incandescent
- Back wired
- Termination: 18-Inch 18-AWG SEW-2 wire lead
- UL/CSA certified

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Lampholders
Product Number 554
Product Name Leviton Incandescent Quartz Lampholder Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 2891274 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Plastic Keyless Socket Adapter with Polarized Single-to-Twin Outlets, Medium Base Ivory - 6502 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 125 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
Lamp Holders - 2935942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type Lamp Holders
View Details
Fluorescent Lampholder - 4301W - Hubbell Incorporated
Specs
Lamp Base Holder Type BiPin
Maximum Voltage 600 volts
Maximum Wattage 660 watts
View Details