TelephoneStuff.com Leviton 4 KV Pulse Rated Medium Base Porcelain Lampholder.. 70045

Description
White glazed porcelain body, copper alloy nickel-plated shell. Copper alloy nickel-plated center contact with lead spring under contact. Standard leads: (1 black, 1 white) No. 18 ga. 200 degrees C, 600V SEW-2 (SF-2), 9" long stripped 1/2". Mount Features: - Medium Base - One-piece - Key less - HID & Incandescent - Single Circuit - Side Wired - 4KV-Pulse Rated - Sold in a Package of 100 Mounts
Description
White glazed porcelain body, copper alloy nickel-plated shell. Copper alloy nickel-plated center contact with lead spring under contact. Standard leads: (1 black, 1 white) No. 18 ga. 200 degrees C, 600V SEW-2 (SF-2), 9" long stripped 1/2". Mount Features: - Medium Base - One-piece - Key less - HID & Incandescent - Single Circuit - Side Wired - 4KV-Pulse Rated - Sold in a Package of 100 Mounts

Suppliers

Company
Product
Description
Supplier Links
Leviton 4 KV Pulse Rated Medium Base Porcelain Lampholder.. - 70045 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton 4 KV Pulse Rated Medium Base Porcelain Lampholder..
70045
Leviton 4 KV Pulse Rated Medium Base Porcelain Lampholder.. 70045
White glazed porcelain body, copper alloy nickel-plated shell. Copper alloy nickel-plated center contact with lead spring under contact. Standard leads: (1 black, 1 white) No. 18 ga. 200 degrees C, 600V SEW-2 (SF-2), 9" long stripped 1/2". Mount Features: - Medium Base - One-piece - Key less - HID & Incandescent - Single Circuit - Side Wired - 4KV-Pulse Rated - Sold in a Package of 100 Mounts

White glazed porcelain body, copper alloy nickel-plated shell. Copper alloy nickel-plated center contact with lead spring under contact. Standard leads: (1 black, 1 white) No. 18 ga. 200 degrees C, 600V SEW-2 (SF-2), 9" long stripped 1/2".
Mount Features:
- Medium Base
- One-piece
- Key less
- HID & Incandescent
- Single Circuit
- Side Wired
- 4KV-Pulse Rated
- Sold in a Package of 100 Mounts

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Lampholders
Product Number 70045
Product Name Leviton 4 KV Pulse Rated Medium Base Porcelain Lampholder..
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 1699735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
Plastic Keyless Socket Adapter with Polarized Single-to-Twin Outlets, Medium Base Ivory - 6502 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 125 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
LED Holders - 2212643 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Fluorescent Lampholder - 3911W - Legrand
Specs
Lamp Base Holder Type BiPin
View Details