Vishay Precision Group Through Hole Resistors RCMA0810001FHS03

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RCMA0810001FHS03-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RCMA0810001FHS03-ND
Through Hole Resistors 716-RCMA0810001FHS03-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Rcma 08 10K 1% K3 Ba10 E3 / Bag Vishay - 68M0857 - Newark, An Avnet Company
Chicago, IL, United States
Rcma 08 10K 1% K3 Ba10 E3 / Bag Vishay
68M0857
Rcma 08 10K 1% K3 Ba10 E3 / Bag Vishay 68M0857
RCMA 08 10K 1% K3 BA10 e3 / BAG

RCMA 08 10K 1% K3 BA10 e3 / BAG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RCMA0810001FHS03-ND 68M0857
Product Name Through Hole Resistors Rcma 08 10K 1% K3 Ba10 E3 / Bag Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details