Vishay Precision Group Through Hole Resistors RCMA0888902AHS03

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RCMA0888902AHS03-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RCMA0888902AHS03-ND
Through Hole Resistors 716-RCMA0888902AHS03-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Rcma 08 889K 0,2% K3 Ba10 E3 / Bag Vishay - 68M1069 - Newark, An Avnet Company
Chicago, IL, United States
Rcma 08 889K 0,2% K3 Ba10 E3 / Bag Vishay
68M1069
Rcma 08 889K 0,2% K3 Ba10 E3 / Bag Vishay 68M1069
RCMA 08 889K 0,2% K3 BA10 e3 / BAG

RCMA 08 889K 0,2% K3 BA10 e3 / BAG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RCMA0888902AHS03-ND 68M1069
Product Name Through Hole Resistors Rcma 08 889K 0,2% K3 Ba10 E3 / Bag Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1363291 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers