Vishay Precision Group Through Hole Resistors RCMA0819R60BES03

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RCMA0819R60BES03-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RCMA0819R60BES03-ND
Through Hole Resistors 716-RCMA0819R60BES03-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Rcma 08 19U6 0,1% K4 Ba10 E3 / Bag Vishay - 68M0906 - Newark, An Avnet Company
Chicago, IL, United States
Rcma 08 19U6 0,1% K4 Ba10 E3 / Bag Vishay
68M0906
Rcma 08 19U6 0,1% K4 Ba10 E3 / Bag Vishay 68M0906
RCMA 08 19U6 0,1% K4 BA10 e3 / BAG

RCMA 08 19U6 0,1% K4 BA10 e3 / BAG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RCMA0819R60BES03-ND 68M0906
Product Name Through Hole Resistors Rcma 08 19U6 0,1% K4 Ba10 E3 / Bag Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1445516 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details