Vishay Precision Group Through Hole Resistors RCMA0882502BES03

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RCMA0882502BES03-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RCMA0882502BES03-ND
Through Hole Resistors 716-RCMA0882502BES03-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Rcma 08 825K 0,1% K4 Ba10 E3 / Bag Vishay - 68M1060 - Newark, An Avnet Company
Chicago, IL, United States
Rcma 08 825K 0,1% K4 Ba10 E3 / Bag Vishay
68M1060
Rcma 08 825K 0,1% K4 Ba10 E3 / Bag Vishay 68M1060
RCMA 08 825K 0,1% K4 BA10 e3 / BAG

RCMA 08 825K 0,1% K4 BA10 e3 / BAG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RCMA0882502BES03-ND 68M1060
Product Name Through Hole Resistors Rcma 08 825K 0,1% K4 Ba10 E3 / Bag Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1617599 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details