Vishay Precision Group Through Hole Resistors RCMA0822002BES03

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RCMA0822002BES03-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RCMA0822002BES03-ND
Through Hole Resistors 716-RCMA0822002BES03-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1138799-RCMA0822002BES03
Resistors - Through Hole Resistors 1138799-RCMA0822002BES03
Win Source Part Number: 1138799-RCMA0822002B ES03 Category: Resistors>Through Hole Resistors Series: * Package: Bag Standard Package: 10 ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: Vishay Sfernice Other Names: 716-RCMA0822002BES03

Win Source Part Number: 1138799-RCMA0822002BES03
Category: Resistors>Through Hole Resistors
Series: *
Package: Bag
Standard Package: 10
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0090
Mfr: Vishay Sfernice
Other Names: 716-RCMA0822002BES03

Buy Now
SFERNICE FIXED RESISTORS Product overview: RCMA0822002BES03 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RCMA0822002BES03 can be used for catalog matching and distributor lookup.

SFERNICE FIXED RESISTORS Product overview: RCMA0822002BES03 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RCMA0822002BES03 can be used for catalog matching and distributor lookup.

Supplier's Site
Rcma 08 220K 0,1% K4 Ba10 E3 / Bag Vishay - 68M0930 - Newark, An Avnet Company
Chicago, IL, United States
Rcma 08 220K 0,1% K4 Ba10 E3 / Bag Vishay
68M0930
Rcma 08 220K 0,1% K4 Ba10 E3 / Bag Vishay 68M0930
RCMA 08 220K 0,1% K4 BA10 e3 / BAG

RCMA 08 220K 0,1% K4 BA10 e3 / BAG

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 716-RCMA0822002BES03-ND 1138799-RCMA0822002BES03 53-RCMA0822002BES03 68M0930
Product Name Through Hole Resistors Resistors - Through Hole Resistors Resistor Rcma 08 220K 0,1% K4 Ba10 E3 / Bag Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers