Vishay Precision Group Through Hole Resistors RCMA0812003BES03

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RCMA0812003BES03-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RCMA0812003BES03-ND
Through Hole Resistors 716-RCMA0812003BES03-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Rcma 08 1M2 0,1% K4 Ba10 E3 / Bag Vishay - 68M0876 - Newark, An Avnet Company
Chicago, IL, United States
Rcma 08 1M2 0,1% K4 Ba10 E3 / Bag Vishay
68M0876
Rcma 08 1M2 0,1% K4 Ba10 E3 / Bag Vishay 68M0876
RCMA 08 1M2 0,1% K4 BA10 e3 / BAG

RCMA 08 1M2 0,1% K4 BA10 e3 / BAG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RCMA0812003BES03-ND 68M0876
Product Name Through Hole Resistors Rcma 08 1M2 0,1% K4 Ba10 E3 / Bag Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers