Vishay Precision Group Through Hole Resistors RCMA08392R0BES03

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RCMA08392R0BES03-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RCMA08392R0BES03-ND
Through Hole Resistors 716-RCMA08392R0BES03-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Rcma 08 392U 0,1% K4 Ba10 E3 / Bag Vishay - 68M0976 - Newark, An Avnet Company
Chicago, IL, United States
Rcma 08 392U 0,1% K4 Ba10 E3 / Bag Vishay
68M0976
Rcma 08 392U 0,1% K4 Ba10 E3 / Bag Vishay 68M0976
RCMA 08 392U 0,1% K4 BA10 e3 / BAG

RCMA 08 392U 0,1% K4 BA10 e3 / BAG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RCMA08392R0BES03-ND 68M0976
Product Name Through Hole Resistors Rcma 08 392U 0,1% K4 Ba10 E3 / Bag Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details