Vishay Precision Group Through Hole Resistors RCMA0562R50DES03

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RCMA0562R50DES03-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RCMA0562R50DES03-ND
Through Hole Resistors 716-RCMA0562R50DES03-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Rcma 05 62U5 0,5% K4 Ba10 E3 / Bag Vishay - 68M0741 - Newark, An Avnet Company
Chicago, IL, United States
Rcma 05 62U5 0,5% K4 Ba10 E3 / Bag Vishay
68M0741
Rcma 05 62U5 0,5% K4 Ba10 E3 / Bag Vishay 68M0741
RCMA 05 62U5 0,5% K4 BA10 e3 / BAG

RCMA 05 62U5 0,5% K4 BA10 e3 / BAG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RCMA0562R50DES03-ND 68M0741
Product Name Through Hole Resistors Rcma 05 62U5 0,5% K4 Ba10 E3 / Bag Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1722205 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details