Vishay Precision Group Through Hole Resistors RCMA0815000ADS03

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RCMA0815000ADS03-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RCMA0815000ADS03-ND
Through Hole Resistors 716-RCMA0815000ADS03-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Rcma 08 1K5 0,2% K5 Ba10 E3 / Bag Vishay - 68M0888 - Newark, An Avnet Company
Chicago, IL, United States
Rcma 08 1K5 0,2% K5 Ba10 E3 / Bag Vishay
68M0888
Rcma 08 1K5 0,2% K5 Ba10 E3 / Bag Vishay 68M0888
RCMA 08 1K5 0,2% K5 BA10 e3 / BAG

RCMA 08 1K5 0,2% K5 BA10 e3 / BAG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RCMA0815000ADS03-ND 68M0888
Product Name Through Hole Resistors Rcma 08 1K5 0,2% K5 Ba10 E3 / Bag Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1311311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers