Vishay Intertechnology, Inc. RES 2.67 OHM 1W 1% WW AXIAL RWR81S2R67FRS73

Description
RES 2.67ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.67ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.67 OHM 1W 1% WW AXIAL - RWR81S2R67FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.67 OHM 1W 1% WW AXIAL
RWR81S2R67FRS73
RES 2.67 OHM 1W 1% WW AXIAL RWR81S2R67FRS73
RES 2.67ohm 1W 1% WW AXIAL

RES 2.67ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S2R67FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S2R67FRS73
Wirewound Resistors 3110-RWR81S2R67FRS73
EGS-1-80 2.67 1% RWR81S2R67FR S73

EGS-1-80 2.67 1% RWR81S2R67FR S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number RWR81S2R67FRS73 3110-RWR81S2R67FRS73
Product Name RES 2.67 OHM 1W 1% WW AXIAL Wirewound Resistors
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details