DigiKey Datasheets for Board to Board Connectors
Board to board connectors are used to connect printed circuit boards (PCB). Each terminal connects to a PCB.
Board to Board Connectors: Learn more
| Product Name | Notes |
|---|---|
| """FLEXIBLE SURFACE MOUNT BOARD ST" | |
| ".200"" FLEX STACK" | |
| "2 Position Header Spacer Connector 0.079"" (2.00mm) Gold Surface Mount" | |
| "2 Position Header Spacer Connector 0.079"" (2.00mm) Gold Through Hole" | |
| "2 Position Header Spacer Connector 0.079"" (2.00mm) Tin Through Hole" | |
| "3 Position Header Spacer Connector 0.079"" (2.00mm) Gold Through Hole" | |
| "3 Position Header Spacer Connector 0.079"" (2.00mm) Tin Through Hole" | |
| "4 Position Header Spacer Connector 0.079"" (2.00mm) Gold Through Hole" | |
| "4 Position Header Spacer Connector 0.079"" (2.00mm) Tin Through Hole" | |
| "6 Position Header Spacer Connector 0.079"" (2.00mm) Gold Surface Mount" | |
| "6 Position Header Spacer Connector 0.079"" (2.00mm) Gold Through Hole" | |
| "6 Position Header Spacer Connector 0.079"" (2.00mm) Tin Through Hole" | |
| "9 Position Header Spacer Connector 0.079"" (2.00mm) Tin Through Hole" | |
| 0.50 MM MICRO BLADE & BEAM ULTRA | |
| 0.50 MM RAZOR BEAM LP SLIM SOCK | |
| 0.55MM PITCH CONN 32GBPS NON-MAG | |
| 0.80 MM SEARAY HIGH-SPEED HIGH-D | |
| 1 Position Header Spacer Connector Tin Through Hole | |
| 100 Position Connector Header, Center Strip Contacts Surface Mount Gold | |
| 100 Position Connector High Density Array, Male Surface Mount Gold | |
| 100 Position Connector Socket, Outer Shroud Contacts Surface Mount Gold | |
| 120 Position Connector Header, Center Strip Contacts Surface Mount Gold | |
| 120 Position Connector High Density Array, Male Surface Mount Gold | |
| 120 Position Connector High Density Array, Male Through Hole Gold | |
| 120 Position Connector Socket, Outer Shroud Contacts Surface Mount Gold | |
| 160 Position Connector Header, Center Strip Contacts Surface Mount Gold | |
| 160 Position Connector High Density Array, Male Surface Mount Gold | |
| 160 Position Connector High Density Array, Male Through Hole Gold | |
| 160 Position Connector Socket, Outer Shroud Contacts Surface Mount Gold | |
| 180 Position Connector High Density Array, Male Surface Mount Gold | |
| 180 Position Connector High Density Array, Male Through Hole Gold | |
| 20 Position Connector Header, Center Strip Contacts Surface Mount Gold | |
| 20 Position Connector Socket, Outer Shroud Contacts Surface Mount Gold | |
| 200 Position Connector High Density Array, Male Surface Mount Gold | |
| 200 Position Connector High Density Array, Male Through Hole Gold | |
| 240 Position Connector High Density Array, Male Surface Mount Gold | |
| 240 Position Connector High Density Array, Male Through Hole Gold | |
| 250 Position Connector High Density Array, Male Surface Mount Gold | |
| 30 Position Connector Header, Center Strip Contacts Surface Mount Gold | |
| 30 Position Connector Socket, Outer Shroud Contacts Surface Mount Gold | |
| 300 Position Connector High Density Array, Male Surface Mount Gold | |
| 300 Position Connector High Density Array, Male Through Hole Gold | |
| 320 Position Connector High Density Array, Male Surface Mount Gold | |
| 40 Position Connector Header, Center Strip Contacts Surface Mount Gold | |
| 40 Position Connector High Density Array, Male Surface Mount Gold | |
| 40 Position Connector High Density Array, Male Through Hole Gold | |
| 40 Position Connector Socket, Outer Shroud Contacts Surface Mount Gold | |
| 400 Position Connector High Density Array, Male Surface Mount Gold | |
| 400 Position Connector High Density Array, Male Through Hole Gold | |
| 500 Position Connector High Density Array, Male Surface Mount Gold | |
| 500 Position Connector High Density Array, Male Through Hole Gold | |
| 60 Position Connector Header, Center Strip Contacts Surface Mount Gold | |
| 60 Position Connector High Density Array, Male Surface Mount Gold | |
| 60 Position Connector Socket, Outer Shroud Contacts Surface Mount Gold | |
| 720 Position Connector High Density Array, Male Surface Mount Gold | |
| 80 Position Connector Header, Center Strip Contacts Surface Mount Gold | |
| 80 Position Connector High Density Array, Male Surface Mount Gold | |
| 80 Position Connector High Density Array, Male Through Hole Gold | |
| 80 Position Connector Socket, Outer Shroud Contacts Surface Mount Gold | |
| CONN HD ARRAY PLUG .8MM 10X30POS | |
| CONN HD ARRAY PLUG .8MM 10X40POS | |
| CONN HD ARRAY PLUG .8MM 10X50POS | |
| CONN HD ARRAY PLUG 0.8MM 4X20POS | |
| CONN HD ARRAY PLUG 0.8MM 4X30POS | |
| CONN HD ARRAY PLUG 0.8MM 4X40POS | |
| CONN HD ARRAY PLUG 0.8MM 4X50POS | |
| CONN HD ARRAY PLUG 0.8MM 6X20POS | |
| CONN HD ARRAY PLUG 0.8MM 6X30POS | |
| CONN HD ARRAY PLUG 0.8MM 6X40POS | |
| CONN HD ARRAY PLUG 0.8MM 8X20POS | |
| CONN HD ARRAY PLUG 200P SMD GOLD | |
| CONN HD ARRAY PLUG 500P SMD GOLD | |
| CONN TERMINAL HS HD ARRAY | |
| FLEXIBLE SURFACE MOUNT BOARD STA |
| << Prev | Next >> |