30 Position Connector Plug, Center Strip Contacts Surface Mount Gold
BOARD STACKING CONNECTOR, 30 CONTACT(S), 2 ROW(S), FEMALE, STRAIGHT, 0.05 INCH PITCH, SURFACE MOUNT TERMINAL, LOCKING, BROWN INSULATOR, PLUG
CONN PLUG 30POS SMD GOLD
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | P50L-030P-AS-DA-ND | 09AK7074 | P50L-030P-AS-DA |
| Product Name | Arrays, Edge Type, Mezzanine (Board to Board) | Board Stacking Connector, 30 Contact(S), 2 Row(S), Female, Straight, 0.05 Inch Pitch, Surface Mount Terminal, Locking, Brown Insulator, Plug 3M | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Category | Board to Board Connector | ||
| Connector Type | Plug, Center Strip Contacts | Rectangular Connectors, Heavy Duty | |
| Mounting | Surface Mount |