3M Arrays, Edge Type, Mezzanine (Board to Board) P50L-040S-BS-DA

Description
40 Position Connector Socket, Outer Shroud Contacts Surface Mount Gold
Request a Quote Datasheet
Description
40 Position Connector Socket, Outer Shroud Contacts Surface Mount Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Edge Type, Mezzanine (Board to Board) - P50L-040S-BS-DA-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
P50L-040S-BS-DA-ND
Arrays, Edge Type, Mezzanine (Board to Board) P50L-040S-BS-DA-ND
40 Position Connector Socket, Outer Shroud Contacts Surface Mount Gold

40 Position Connector Socket, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
IC & Component Sockets - P50L-040S-BS-DA - Powell Electronics, Inc.
Swedesboro, NJ, United States
IC & Component Sockets
P50L-040S-BS-DA
IC & Component Sockets P50L-040S-BS-DA
3M Pak 50 Socket, P50L Series, P50L-040

3M Pak 50 Socket, P50L Series, P50L-040

Buy Now
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1339844-P50L-040S-BS-DA - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1339844-P50L-040S-BS-DA
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1339844-P50L-040S-BS-DA
Win Source Part Number: 1339844-P50L-040S-BS -DA Category: Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: Pak 50, P50L Number of Positions: 40 Pitch: 0.050" (1.27mm) Features: Board Guide, Solder Retention Connector Type: Socket, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: Flash Package: Bulk Mated Stacking Heights: 7mm, 8mm Height Above Board: 0.252" (6.40mm) Standard Package: 210 Mounting Type: Surface Mount ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: 3M Base Product Number: P50L

Win Source Part Number: 1339844-P50L-040S-BS-DA
Category: Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: Pak 50, P50L
Number of Positions: 40
Pitch: 0.050" (1.27mm)
Features: Board Guide, Solder Retention
Connector Type: Socket, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: Flash
Package: Bulk
Mated Stacking Heights: 7mm, 8mm
Height Above Board: 0.252" (6.40mm)
Standard Package: 210
Mounting Type: Surface Mount
ECCN: EAR99
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: 3M
Base Product Number: P50L

Buy Now Datasheet
80000906935 P50L-040S-Bs-Da =Pak50 Connector/rohs 3M - 70M9621 - Newark, An Avnet Company
Chicago, IL, United States
80000906935 P50L-040S-Bs-Da =Pak50 Connector/rohs 3M
70M9621
80000906935 P50L-040S-Bs-Da =Pak50 Connector/rohs 3M 70M9621
80000906935 P50L-040S-BS-DA =PAK50 CONNECTOR/ROHS

80000906935 P50L-040S-BS-DA =PAK50 CONNECTOR/ROHS

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
P50L-040S-BS-DA
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) P50L-040S-BS-DA
CONN SOCKET 40POS SMD GOLD

CONN SOCKET 40POS SMD GOLD

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number P50L-040S-BS-DA-ND P50L-040S-BS-DA 1339844-P50L-040S-BS-DA 70M9621 P50L-040S-BS-DA
Product Name Arrays, Edge Type, Mezzanine (Board to Board) IC & Component Sockets Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 80000906935 P50L-040S-Bs-Da =Pak50 Connector/rohs 3M Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Category Board to Board Connector
Unlock Full Specs
to access all available technical data