DigiKey Datasheets for Circuit Protection Components

Circuit protection devices are used to protect electronic components from unwanted transients such as current and voltage surges, electrostatic discharge (ESD), lightning, spikes and other signals that can imperil the operation or damage the component.
Circuit Protection Components: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14 20 30 31
Product Name Notes
"FUSE COVER .24 X .79 X .5"""
"FUSE COVER .28 X 1.18 X .5"""
"FUSE COVER .32 X 1.26 X .625"""
"FUSE COVER .32 X 1.42 X .5"""
"FUSE WASHER RUBBER 0.500"" BLACK"
#10 CABLE SEAL
#16/1 CABLE SEAL
#16/2 CABLE SEAL
#25 CABLE SEAL
#35 CABLE SEAL
#50 CABLE SEAL
190V Off-State Ipp TVS Thyristor DO-214AA, SMB
270V, 400V Off-State 400A Ipp TVS Thyristor 6-SMD, Gull Wing
3-UNIT BLOCK ESX10-T 34.5MM 1=10
3PH INFEED TERMINAL TYPE E 3RV29
3R 3IN HANDLE KIT, LONG SHAFT
3R 6IN HANDLE KIT, LONG SHAFT
3R 6IN HANDLE KIT
400V Off-State 250A Ipp TVS Thyristor 6-SMD, Gull Wing
5.5 MAX KV, CLE, PORCELAI
50V, 170V Off-State 150A Ipp TVS Thyristor 6-SMD, Gull Wing
50V, 170V Off-State 400A Ipp TVS Thyristor 6-SMD, Gull Wing
50V, 170V Off-State 400A Ipp TVS Thyristor TO-220-3 No Tab
54V, 78V Off-State 150A Ipp TVS Thyristor DO-214AA, SMB
8.3 MAX KV, CLE, GLASS PO
8.3 MAX KV, CLE, PORCELAI
802/115SB LUG STRAIGHT
802/115SQB LUG 90 DEGREE
8A1-C-222
ACS CAP 816 500V
ACTI 9 COMB BUSBAR 3P 100A 6 MOD
ACTI9 COMB BUSBAR 1P 100A 12 MOD
ACTI9 COMB BUSBAR 1P 100A 24 MOD
ACTI9 COMB BUSBAR 1P 100A 57 MOD
ACTI9 COMB BUSBAR 2P 100A 12 MOD
ACTI9 COMB BUSBAR 2P 100A 24 MOD
ACTI9 COMB BUSBAR 2P 100A 57 MOD
ACTI9 COMB BUSBAR 3P 100A 12 MOD
ACTI9 COMB BUSBAR 3P 100A 24 MOD
ACTI9 COMB BUSBAR 3P 100A 57 MOD
ACTI9 COMB BUSBAR 4P 100A 12 MOD
ACTI9 COMB BUSBAR 4P 100A 24 MOD
ACTI9 COMB BUSBAR 4P 100A 57 MOD
ACTI9 IIL SINGLE INDICATOR LIGHT
ACTI9 IPB 1NO SINGLE PUSH BUTTON
ACTI9 ISW SWITCH 1P 20A 250V
ACTI9 ISW SWITCH 2P 20A 415V
ACTI9 SET OF 10 END CAPS 1P
ACTI9 SET OF 10 END CAPS 2P
ACTI9 SET OF 10 END CAPS 3P
ACTI9 SET OF 10 END CAPS 4P
ACTI9 SET OF 4 CONNECTORS MONOCO
ADPTR 250 A, 690 V TOP/BOTTOM
ANTI-SLIP GUARD FOR NH DISCONNEC
ANTI-SLIP GUARD FOR SUPPORT RAIL
AUXILIARY CONTACT 1 OCS
BASE HWB18
BAYING CONNECTOR FOR E-CU 15X5-3
BLANK 1 CABLE SEAL
BLANK 2 CABLE SEAL
BLIND CAP
BOX TERMINAL FOR NH DISCONNECTOR
BR MCB/BUSBAR AUX SPACING/1PH/37
BR MCB/BUSBAR BOT FEED TERMINAL
BR MCB/BUSBAR CAP YEL 3PIN
BR MCB/BUSBAR TOP FEED TERMINAL
BR MCB/BUSBAR/1PH/12POL ES
BR MCB/BUSBAR/1PH/18POL ES
BR MCB/BUSBAR/1PH/57POL ES
BR MCB/BUSBAR/2PH/12POL ES
BR MCB/BUSBAR/2PH/18POL ES
BR MCB/BUSBAR/3PH/12POL ES
BR MCB/BUSBAR/3PH/18POL ES
BR/SU MCB/AUX SHUNT TRIP CONTACT
BREAKER FD 240VAC 2AUX SWITCH AC
BREAKER FD 240VAC AUX SWITCH ACC
BREAKER FD 480VAC AUX SWITCH ACC
BUS BAR 12P
BUS BAR 2 WAY FOR FHZ HOLDER
BUS BAR 2P
BUS BAR 3 WAY FOR FHZ HOLDER
BUS BAR 3P
BUS BAR 4 WAY FOR FHZ HOLDER
BUS BAR 4P
BUS BAR 5 WAY FOR FHZ HOLDER
BUS BAR 5P
BUS BAR 6P
BUS BAR 7 WAY FOR FHZ HOLDER
BUS BAR 8P
BUS BAR FOR MEGA HOLDER 4 POS
BUS BAR FOR MEGA HOLDER 5 POS
BUS-BAR FOR FLEX MEGA HOLDER-POS
BUS-MOUNTING FUSE BASE 32 A, 3-P
BUS-MOUNTING FUSE BASE 63 A, 3-P
BUSBA SUPRT PLS 800 60MM UL 1=4P
BUSBAR DUAL STUD 3/8 W/O CAP
BUSBAR FOR LINE + AND 0V ESX10
BUSBAR SUPPORT 12X5-30X10MM 1=4P
CABLE OPERATED CB MECHANISM, 120
CABLE OPERATED CB MECHANISM, 36
CABLE OPERATED CB MECHANISM, 60
CABLE OPERATING MECHANISM NEMA
CABLE SEAL 10
CABLE SEAL 120
CABLE SEAL 16
CABLE SEAL 25
CABLE SEAL 35
CABLE SEAL 50
CABLE SEAL 70
CABLE SEAL 95
CAP FOR 5X20MM FUSE FINGER GRIP
CAP FOR 5X20MM FUSE IP40 SLOTTED
CAP FOR 5X20MM FUSE IP54 SLOTTED
CAP FOR 5X20MM FUSE SLOTTED
CAP FOR 5X20MM FUSES FLUSH MOUNT
CAP FOR 6.3 X 32MM FUSE
CAP FOR 6.3X32MM FUSE SLOTTED
CB COMPONENT ADAPTOR 160 A, 3-PO
CB COMPONENT ADAPTOR 250 A, 3-PO
CB COMPONENT ADAPTOR 400 A, 3-PO
CB COMPONENT ADAPTOR 630 A, 3-PO
Circuit Breaker AC 24V DC Rotary DIN Rail
CIRCUIT BREAKER OP MECH FOR 400A
CIRCUIT BRKR BUS BAR 1POLE 1M
CIRCUIT BRKR BUS BAR 2POLE 1M
CIRCUIT BRKR BUS BAR 3POLE 1M
CIRCUIT BRKR BUS BAR END CAP 1PL
CIRCUIT BRKR BUS BAR END CAP 2PL
CIRCUIT-BREAKER ADPTR 125A 690V
CIRCUIT-BREAKER ADPTR 250A 690V
CIRCUIT-BREAKER ADPTR 400A 690V
CIRCUIT-BREAKER ADPTR 630A 690V
CIRCUIT-BREAKERADAPT OR E-CU 1=3P
CLAMP-TYPE TERMINAL FOR NH DISCO
COMPONENT ADAPTOR 100 A, AWG 2,
COMPONENT ADAPTOR 16 A, AWG 14,
COMPONENT ADAPTOR 25 A, AWG 12,
COMPONENT ADAPTOR 32 A, AWG 10,
COMPONENT ADAPTOR 45 A, AWG 8, 3
COMPONENT ADAPTOR 65 A, AWG 6, 3
COMPONENT ADAPTOR 80 A, AWG 4, 3
COMPONENT SUPPORT W: 45 MM
COMPONENT SUPPORT W: 54 MM
CONNECT ADPTR 125A 690V 6 1=4PCS
CONNECTION ADAPTOR 1-POLE, W/H:
CONNECTION ADAPTOR 1-POLE, W: 72
CONNECTION ADAPTOR 3-POLE, W: 12
CONNECTION ADAPTOR 3-POLE, W: 14
CONNECTION ADAPTOR 3-POLE, W: 27
CONNECTION ADAPTOR 3-POLE, W: 60
CONNECTION ADAPTOR 3-POLE, W: 63
CONNECTION ADAPTOR 3-POLE, W: 90
CONNECTION PIN FOR COMPONENT ADA
CONNECTION SPACE COVER FOR NH DI
CONTACT HAZARD PROTECTION FOR NH
CONTACT HAZARD PROTECTION PROFIL
COVER - ZCASE FUSE HOLDER
COVER
CRIMP TERMINAL REVERSE REEL
CVP FUSE HOLDER
CVP POWER DISTRIBUTION & PROTECT
DIRECT OPERATING HANDLE
DISC PUSH TO RESET W58 TYPE 4
DOOR MOUNTED OP MECH FOR 400A BR
DOOR MOUNTED OPERATING MECHANISM
DOUBLE MOUNTED MECH 250 AMP
END COVER BUSBAR SUPPORT 1=2 PCS
END COVER FO BUSBA SUPPORT 1=2PC
ENDPLATE AP MCZ 1.5
EXPANSION BLOCK FOR COMPONENT AD
FACE PLATE NIB2
FASTENING CLIP FOR CONTACT HAZAR
FLEC COVER TETHER
FOAM - HWB12
Fuse Circuit
FUSE CONTACT BUS BA
FUSE CONTACT BUS-BAR
FUSE CONTACT
FUSE CRIMP TERM 10GA FOR 868-062
FUSE CRIMP TERM 14GA FOR 868-062
FUSE GAUGE TERM FEMALE 10AWG
FUSE GAUGE TERM FEMALE 12-14AWG
FUSE GAUGE TERM FEMALE GOLD
FUSE GAUGE TERM FEMALE TIN
FUSE GAUGE TERM SPRING 10-12AWG
FUSE GAUGE TERM STANDARD 18-20AW
FUSE HEX NUT-SINTERED STL 5/8UNF
FUSE HOLDER 101-200A 600V 3-POLE
FUSE HOLDER 201-400A 600V 3-POLE
FUSE HOLDER 61-100A 600V 3-POLE
FUSE HOLDER ACCESSORIES
FUSE HOLDER
FUSE PTD BRASS RIVET CDA 260/270
FUSE SPRING 0.026 GALV WIRE
FUSE-SWITCH DISCONNECT SZ00 160A
FUSE-SWITCH DISCONNECTOR 63 A, 3
FUSEHLDR CLASS CC 30A 600V 1=4PS
FUSEHOLDER BLOCK FOR 868900
FUSEHOLDER CAP FOR 824-20 WHITE
FUSEHOLDER CLAS CC 30A 600V 1=4P
FUSEHOLDER CLASS J 30A 600V 1=2P
GRID
HANDLE 31055-564-51*****
HARDWARE M10 BOLT FOR ZCASE 3998
HEIGHT-ADJUSTABLE SUPPORT RAIL,
HOLDER BOLT DOWN 32V 500A
HWB60 BASE
HWB60 COVER
HWB60 GASKET IN ONLY
INSERT STRIP FOR COMPONENT ADAPT
INSERT STRIP SUPPORT W:10MM 1=2P
ISO/MINI TERMINAL/ 0.5 0.
ISO/MINI TERMINAL/ 1.33 2
ISO/MINI TERMINAL/ 3.32 5
LIGHTING CONTACTOR 600VAC 100AMP
LOADBREAK SWITCH 600VAC 20A IEC
LOADBREAK SWITCH 600VAC 25A IEC
LOCK OUT HANDLE FOR 9926 SERIES
LOCK WASHER INTERNAL W28 SERIES
LOCKING PIN FOR SUPPORT RAIL
LOCKING SCREW FOR SUPPORT RAIL
MCB AUX CONTACT 1NC
MCZ OVP HF 12V 0,3A
MCZ OVP HF 24V 0,3A
MCZ OVP SL FG 24VUC 0,5A
METAL BRACKET - 90
METAL BRKT
MICO PRO ENDLESS PLUG-IN LINK 1X
MICO PRO ENDLESS PLUG-IN LINK 2X
MICRO-SWITCH FOR NH DISCONNECTOR
MIDI FLEX BUS BAR 2 POSITION
MIDI FLEX BUS BAR 3 POSITION
MIDI FLEX BUS BAR 4 POSITION
MIDI FLEX BUS BAR 5 POSITION
NH FUSE-SWITCH DISCONNECTOR SIZE
NH SWITCH DISCONNECT SZ 00 160 A
NH SWITCH DISCONNECT SZ 1 250A
NH SWITCH DISCONNECT SZ 2 400A
NH SWITCH DISCONNECT SZ 2/3 1=3P
NH SWITCH DISCONNECT SZ 3 630A
O RING BUNA N
Off-State 400A Ipp TVS Thyristor 6-SMD, Gull Wing
Off-State Ipp TVS Thyristor
OM ADPTR 25A 690V CBLE 45X208MM
OM ADPTR 40A 690V CABLE AWG 8
OM ADPTR 65 A 690V AWG6 55X208MM
OM ADPTR 65A 690V CABLE AWG 6
OM SUPPORT FRAME 45X208MM
OPERATING MECHANISM + A1 LA
OPERATING MECHANISM 600VAC 1000A
OPERATING MECHANISM 600VAC 100AM
OPERATING MECHANISM 600VAC 250AM
OPERATING MECHANISM 600VAC 400AM
OPERATING MECHANISM 600VAC 800AM
OPERATING MECHANISM HANDLE NEMA
OPERATING MECHANISM HANDLE
OPERATING MECHANISM LONG SHAFT N
OPERATING MECHANISM STANDARD SHA
OPERATING MECHNAISM HANDLE NEMA
OUTLET MARKER
OVP 24VAC 1.25A
OVP 24VDC 0.5A
OVP C-LOOP 24VAC 1.25A
OVP VARISTOR 24VAC/DC
PDM 2 POSITION MARKET
PDM METAL BRACKET 30 DEGREES
PLASTIC SCREW FOR RILINEX BOARD
POWER TAP FOR BUSBAR WITH FUSE
POWER TAP WITH FUSE 10 MM (8 AWG
POWER TAP WITH FUSE 2,5 MM (12 A
POWER TAP WITHOUT FUSE 10 MM (8
POWER TAP WITHOUT FUSE 2,5 MM (1
PVC INSULATION BOOT FUSEHOLDER
RIVET FOR IN LINE HOLDER
ROTARY OPERATING MECH 600VAC 250
RUBBER SEAL
RX BUS-MOUNTING FUSE BASE 32 A,
SET OF 20 TOOTH CAPS
SINGLE ZCASE COVER
SINGLE ZCASE FUSE STUD COVER
SPACER FOR BUSBAR SUPPORT 1=12PC
SPD 28VAC/40VDC MCOV 1 POLE
SPD 30V 2 POLE
SPD TYPE 1 150VAC MCOV 1 POLE
SU MCB/BUSBAR BOT FEED TERMINAL
SU MCB/BUSBAR CAP YEL 1PIN
SU MCB/BUSBAR TOP FEED TERMINAL
SU MCB/BUSBAR/1PH/12POL ES
SU MCB/BUSBAR/1PH/18POL ES
SU MCB/BUSBAR/2PH/12POL ES
SU MCB/BUSBAR/2PH/18POL ES
SU MCB/BUSBAR/3PH/12POL ES
SU MCB/BUSBAR/3PH/18POL E
SU MCB/BUSBAR/3PH/57POL ES
Supply Load
SUPPORT RAIL W: 45 MM
SUPPORT RAIL W: 54 MM
SUPPORT RAIL WITH LOCKING CLIP,
SV BUSBA SUPP 3-POLE 60MM 1=4PCS
SW NOT FUSIBLE DT 200A 3P NEMA3R
SW NOT FUSIBLE DT 240V 200A 2P W
SW NOT FUSIBLE DT 600V 200A 3P W
SW UNFUSED DT 200A NEMA4,4X,5 ST
SWITCH NONFUSIBLE DT 600V 200A 3
SWITCH NOT FUSIBLE DT 240V 30A 2
SWITCH NOT FUSIBLE DT 240V 30A 3
SWITCH NOT FUSIBLE DT 240V 30A 4
TERMINAL FEMALE 6.3MM 0.5-1.0 MM
TERMINAL FEMALE 6.3MM 1.1-2.5 MM
TERMINAL FEMALE 6.3MM 4.0-6.0 MM
TERMINAL SPRING #10 12 SILVER
TERMINAL SPRING #14 16 SILVER
TERMINAL SPRING GAUGE #14 16
TERMINAL SPRING GAUGE #18 20
TERMINAL STANDARD GAUGE #1 12
TERMINAL STANDARD GAUGE #10 12
TERMINAL STANDARD GAUGE #14 16
TERMINAL STANDARD GAUGE #16 18
TERMINAL STANDARD GAUGE #18 20
TERMINAL STANDARD GAUGE #8
TERMINAL STUD M12 32MM 1=3 PCS
TERMINAL STUD, M12, L: 30MM 1=3P
TPA IN ONLY
TPA
TVS DEVICE 40V 0402
TVS DEVICE 40V 0603
TVS DEVICE 50V 0402
TVS DEVICE MIXED 16-TSSOP
TVS DEVICE MIXED 40V 18SOIC
TVS DEVICE MIXED 40V 20-SSOP
TVS DEVICE MIXED 40V 8-MSOP
TVS DEVICE MIXED 40V SOT-23-6
TVS DEVICE TVS DIODE 200V 0402
TVS DEVICE TVS DIODE 50V 0402
TVS DEVICE TVS DIODE 55V 0402
TVS DEVICE TVS DIODE 55V 0603
TVS DEVICE TVS DIODE 60V 0402
TVS DEVICE TVS DIODE 60V 0603
TYPE L CB MECH KIT WITH HANDLE,
TYPE L CIRCUIT BRKR MECH, B-FRAM
WIRE SEALS FOR 152003.
WIRESEAL 10-8GA F/FUSEHLDR GRAY
WIRESEAL 14-12GA F/FUSEHLDR BLUE
WSK-ACCE FUSE HOLDER 5X20MM ACCE
ZCASE SINGLE FUSE TERMINAL ASSM

<< Prev Next >>