Littelfuse, Inc. Circuit Protection - PTC Resettable Fuses AHEF100

Description
Win Source Part Number: 970823-AHEF100 Category: Circuit Protection>PTC Resettable Fuses Series: PolySwitch®, AHEF Type: Polymeric Package: Bag Height - Seated (Max): 0.535" (13.60mm) Standard Package: 500 Ratings: AEC-Q200 Lead Spacing: 0.199" (5.05mm) Voltage - Max: 32V Current - Max: 100 A Current - Hold (Ih) (Max): 1 A Current - Trip (It): 1.9 A Time to Trip: 6.2 s Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.382" Dia x 0.118" T (9.70mm x 3.00mm) Resistance - Initial (Ri) (Min): 150 mOhms Resistance - Post Trip (R1) (Max): 430 mOhms ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Other Names: RF1046-000,RF1046-00 0-ND,-1024-AHEF100,A HEF100HF,RF3356-000
Request a Quote Datasheet
Description
Win Source Part Number: 970823-AHEF100 Category: Circuit Protection>PTC Resettable Fuses Series: PolySwitch®, AHEF Type: Polymeric Package: Bag Height - Seated (Max): 0.535" (13.60mm) Standard Package: 500 Ratings: AEC-Q200 Lead Spacing: 0.199" (5.05mm) Voltage - Max: 32V Current - Max: 100 A Current - Hold (Ih) (Max): 1 A Current - Trip (It): 1.9 A Time to Trip: 6.2 s Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.382" Dia x 0.118" T (9.70mm x 3.00mm) Resistance - Initial (Ri) (Min): 150 mOhms Resistance - Post Trip (R1) (Max): 430 mOhms ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Other Names: RF1046-000,RF1046-00 0-ND,-1024-AHEF100,A HEF100HF,RF3356-000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - PTC Resettable Fuses - 970823-AHEF100 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
970823-AHEF100
Circuit Protection - PTC Resettable Fuses 970823-AHEF100
Win Source Part Number: 970823-AHEF100 Category: Circuit Protection>PTC Resettable Fuses Series: PolySwitch®, AHEF Type: Polymeric Package: Bag Height - Seated (Max): 0.535" (13.60mm) Standard Package: 500 Ratings: AEC-Q200 Lead Spacing: 0.199" (5.05mm) Voltage - Max: 32V Current - Max: 100 A Current - Hold (Ih) (Max): 1 A Current - Trip (It): 1.9 A Time to Trip: 6.2 s Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.382" Dia x 0.118" T (9.70mm x 3.00mm) Resistance - Initial (Ri) (Min): 150 mOhms Resistance - Post Trip (R1) (Max): 430 mOhms ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Other Names: RF1046-000,RF1046-00 0-ND,-1024-AHEF100,A HEF100HF,RF3356-000

Win Source Part Number: 970823-AHEF100
Category: Circuit Protection>PTC Resettable Fuses
Series: PolySwitch®, AHEF
Type: Polymeric
Package: Bag
Height - Seated (Max): 0.535" (13.60mm)
Standard Package: 500
Ratings: AEC-Q200
Lead Spacing: 0.199" (5.05mm)
Voltage - Max: 32V
Current - Max: 100 A
Current - Hold (Ih) (Max): 1 A
Current - Trip (It): 1.9 A
Time to Trip: 6.2 s
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.382" Dia x 0.118" T (9.70mm x 3.00mm)
Resistance - Initial (Ri) (Min): 150 mOhms
Resistance - Post Trip (R1) (Max): 430 mOhms
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
HTSUS: 8533.40.8070
Mfr: Littelfuse Inc.
Other Names: RF1046-000,RF1046-000-ND,-1024-AHEF100,AHEF100HF,RF3356-000

Buy Now Datasheet
PTC Resettable Fuses - AHEF100HF-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
AHEF100HF-ND
PTC Resettable Fuses AHEF100HF-ND
Polymeric PTC Resettable Fuse 32V 1A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 32V 1A Ih Through Hole Radial, Disc

Buy Now Datasheet
Fuse, Resettable Ptc, 32Vdc, 1A, Tht; Thermistor Mounting Littelfuse - 38AC0705 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 32Vdc, 1A, Tht; Thermistor Mounting Littelfuse
38AC0705
Fuse, Resettable Ptc, 32Vdc, 1A, Tht; Thermistor Mounting Littelfuse 38AC0705
FUSE, RESETTABLE PTC, 32VDC, 1A, THT; Thermistor Mounting:Through Hole; Product Range:PolySwitch AHEF Series; Holding Current:1A; Tripping Current:1.9A; Voltage Rating:32VDC; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 32VDC, 1A, THT; Thermistor Mounting:Through Hole; Product Range:PolySwitch AHEF Series; Holding Current:1A; Tripping Current:1.9A; Voltage Rating:32VDC; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs Resettable PTCs
Product Number 970823-AHEF100 AHEF100HF-ND 38AC0705
Product Name Circuit Protection - PTC Resettable Fuses PTC Resettable Fuses Fuse, Resettable Ptc, 32Vdc, 1A, Tht; Thermistor Mounting Littelfuse
Mounting / Packaging Through-Hole; Through Hole Through-Hole
Package Size Bag Radial, Disc
Supply Voltage (VS) 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

PTC Resettable Fuses - MF-MSMF260-2DKR-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 1812; 1812 (4532 Metric), Concave
Standards and Certifications cURus, TUV
View Details
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - 118-CMF-SDP07-2CT-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 4-SMD Cube
Tj -40 to 125 C (-40 to 257 F)
View Details
Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details