DigiKey Datasheets for Circuit Protection Components

Circuit protection devices are used to protect electronic components from unwanted transients such as current and voltage surges, electrostatic discharge (ESD), lightning, spikes and other signals that can imperil the operation or damage the component.
Circuit Protection Components: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 20 30 31
Product Name Notes
25V EZC MINALITE GREEN
25V EZC MINALITE RED
25V EZC MINALITE WHITE
ANGLE BRACKET CN-UB
AUXILIARY CONTACT FOR RCCB
BASE ELEMENT FOR PLUG PT
BASE ELEMENT W/FOOT
BASE ELEMENT W/INDUCTER
BASE ELEMENT W/O FOOT
BASE ELEMENT
BASE TYPE1 CIR BKR DIN RAIL
BASE TYPE2 ARRESTERS DIN RAIL
BATTERY TERMINAL CF 1-POLE
BATTERY TERMINAL CF 2-POLE
BRACKET TO FIX SPARK GAP
BRIDGE TERM BLOCK PLUG IN
CIRCUIT BREAKER
CONN TERM BLOCK
DIN RAIL MOUNTABLE ARRESTER
DIN-RAIL MOUNTABLE ARRESTER
ELECTRONIC HOUSING
FILTER SURGE PROTECTION NS35
FLT-SEC-P-T1-1C-440/ 35-FM
FLT-SEC-P-T1-3C-440/ 35-FM
FLT-SEC-P-T1-440/35- P
FUSE REDUCER 200-60A 600V
INSULATION NUT CF FUSE M8 BOLT
INSULATION NUT W/ LOCKING HOOK
JUMPER/TE5-16PCS
MN 48 VAC / 48VDC
MULTI 9 C60 PLUG-IN BASE
PLATE TO FIX SPARK GAP
PLUG-IN LIGHTNING CURRENT ARREST
PLUGGABLE CURRENT ARRESTER
PT 4X1-OC-BE
PVN1M3I9SXFXV1O1TXPX 10
RAIL-MOUNT SURGE ARRESTER
REPLACEMENT PLUG FOR LIGHTNING C
REPLACEMENT PLUG FOR SURGE ARRES
SET 2 TERMINAL SHIELDS /C60 18MM
SPARK GAP
SPD 1 POLE
SPD 10VAC/15VDC MCOV 1 POLE
SPD 120VAC MCOV 1 POLE
SPD 120VAC/60VDC MCOV 1 POLE
SPD 12VDC MCOV 1 POLE
SPD 130VAC MCOV 1 POLE
SPD 130VAC/185VDC MCOV 1 POLE
SPD 150V MCOV 1 POLE
SPD 150V MCOV 2 POLE
SPD 150V MCOV 3 POLE
SPD 150VAC/150VDC MCOV 1 POLE
SPD 180VDC MCOV 1 POLE
SPD 19VAC/27VDC MCOV 1 POLE
SPD 20VAC/28VDC MCOV 1 POLE
SPD 21VAC/30VDC MCOV 1 POLE
SPD 24VDC MCOV 1 POLE
SPD 25VAC/36VDC MCOV 1 POLE
SPD 275VAC/275VDC MCOV 1 POLE
SPD 28VAC/40VDC MCOV 1 POLE
SPD 28VDC MCOV 1 POLE
SPD 3.6VAC/5.2VDC MCOV 1 POLE
SPD 30VAC/21VDC MCOV 1 POLE
SPD 30VDC MCOV 1 POLE
SPD 36VDC MCOV 1 POLE
SPD 37VAC/53VDC MCOV 1 POLE
SPD 42VAC/60VDC MCOV 1 POLE
SPD 480VAC MCOV 3 POLE
SPD 480VAC MCOV 4 POLE
SPD 4VAC/6VDC MCOV 1 POLE
SPD 53VAC/75VDC MCOV 1 POLE
SPD 750VAC MCOV 3 POLE
SPD 75VAC MCOV 1 POLE
SPD 9VAC/13VDC MCOV 1 POLE
SPD TYP 1/TYP 2 1KVDC MCOV 1POLE
SPD TYP1/TYP2 75VAC/100VDC MCOV
SPD TYP2 75VAC/100VDC MCOV 1POLE
SPD TYPE 1 150V MCOV 1 POLE
SPD TYPE 1 300V MCOV 1 POLE
SPD TYPE 1 300VAC MCOV 4 POLE
SPD TYPE 1 350VAC MCOV 1 POLE
SPD TYPE 1 480V MCOV 1 POLE
SPD TYPE 1 750VAC MCOV 3 POLE
SPD TYPE 1/TYPE 2 1.05KVDC MCOV
SPD TYPE 1/TYPE 2 1.17KVDC MCOV
SPD TYPE 1/TYPE 2 1.5KVDC MCOV
SPD TYPE 1/TYPE 2 100VDC MCOV
SPD TYPE 1/TYPE 2 150VAC MCOV
SPD TYPE 1/TYPE 2 175VAC MCOV
SPD TYPE 1/TYPE 2 264VAC MCOV
SPD TYPE 1/TYPE 2 335VAC MCOV
SPD TYPE 1/TYPE 2 350VAC MCOV
SPD TYPE 1/TYPE 2 360VDC MCOV
SPD TYPE 1/TYPE 2 528VAC MCOV
SPD TYPE 1/TYPE 2 670VAC MCOV
SPD TYPE 1/TYPE 2 800VDC MCOV
SPD TYPE 2 1.17KVDC MCOV 1 POLE
SPD TYPE 2 1.5KVDC MCOV 3 POLE
SPD TYPE 2 150VAC MCOV 1 POLE
SPD TYPE 2 150VAC MCOV 3 POLE
SPD TYPE 2 175VAC MCOV 1 POLE
SPD TYPE 2 275VAC MCOV 1 POLE
SPD TYPE 2 275VAC MCOV 2 POLE
SPD TYPE 2 300VAC MCOV 1 POLE
SPD TYPE 2 300VAC MCOV 2 POLE
SPD TYPE 2 300VAC MCOV 3 POLE
SPD TYPE 2 300VAC MCOV 4 POLE
SPD TYPE 2 305VAC MCOV 2 POLE
SPD TYPE 2 305VAC MCOV 4 POLE
SPD TYPE 2 320VAC MCOV 1 POLE
SPD TYPE 2 350VAC MCOV 1 POLE
SPD TYPE 2 350VAC MCOV 2 POLE
SPD TYPE 2 350VAC MCOV 3 POLE
SPD TYPE 2 350VAC MCOV 4 POLE
SPD TYPE 2 385VAC MCOV 1 POLE
SPD TYPE 2 415VAC MCOV 1 POLE
SPD TYPE 2 440VAC MCOV 1 POLE
SPD TYPE 2 480VAC MCOV 1 POLE
SPD TYPE 2 550VAC MCOV 2 POLE
SPD TYPE 2 600VAC MCOV 2 POLE
SPD TYPE 2 640VAC MCOV 2 POLE
SPD TYPE 2 700VAC MCOV 1 POLE
SPD TYPE 2 750VAC MCOV 1 POLE
SPD TYPE 2 75VAC MCOV 1 POLE
SPD TYPE 2 75VAC MCOV 2 POLE
SPD TYPE 2 800VDC MCOV 1 POLE
SPD TYPE 2 MCOV 1 POLE
SPD TYPE 3 150VAC MCOV 1 POLE
SPD TYPE 3 253VAC MCOV 1 POLE
SPD TYPE 3 335VAC MCOV 1 POLE
SPD TYPE 3 60VDC MCOV 1 POLE
SURGE ARRESTER 1CHANNEL
SURGE PROTEC TERM BLOCK 110VAC
SURGE PROTEC TERM BLOCK 24VDC
SURGE PROTECTION BASE
SURGE PROTECTION CONN
SURGE PROTECTION DEVICE
SURGE PROTECTION TYPE 3
SURGE VOLT ARRESTER 4-CHANNEL
SURGE VOLTAGE ARRESTER
TTC-6-1X2-F-M-24DC-P T-I
TTC-6-1X2-F-M-24DC-U T-I
TTC-6-2-24DC-UT
TTC-6-2-HC-M-24DC-PT -I
TTC-6-2X1-F-M-24DC-P T-I
TTC-6-2X1-F-M-24DC-U T-I
TTC-6-2X1-M-EX-24DC- UT-I
TTC-6-2XTVSD-12DC-PT
TTC-6-3-HF-F-M-12DC- PT-I
TTC-6-3-HF-F-M-12DC- UT-I
TTC-6-3-HF-F-M-24DC- PT-I
TTC-6-3-HF-F-M-24DC- UT-I
TTC-6-3-HF-F-M-EX-12 DC-UT-I
TTC-6-3-HF-F-M-EX-24 DC-UT-I
TTC-6-3-HF-M-12DC-PT -I
TTC-6-3-HF-M-12DC-UT -I
TTC-6-GDT-C-24AC-UT- I
TTC-6-GDT-D-24AC-UT- I
TTC-6-MOV-C-24DC-PT- I
TTC-6-TVSD-C-12DC-PT -I
TTC-6-TVSD-C-48DC-PT -I
TTC-6-TVSD-C-60DC-PT -I
TTC-6-TVSD-D-48DC-PT -I
TTC-6-TVSD-D-60DC-PT -I
TTC-6-TVSD-D-60DC-UT -I
TTC-6P-1X2-24DC-PT-I
TTC-6P-1X2-24DC-UT-I
TTC-6P-1X2-F-M-24DC- PT-I
TTC-6P-1X2-F-M-24DC- UT-I
TTC-6P-1X2-M-24DC-PT -I
TTC-6P-1X2-M-24DC-UT -I
TTC-6P-1X2-M-EX-24DC -UT-I
TTC-6P-2-HC-24DC-PT- I
TTC-6P-2-HC-24DC-UT- I
TTC-6P-2-HC-M-24DC-P T-I
TTC-6P-2-HC-M-24DC-U T-I
TTC-6P-2X1-24DC-PT-I
TTC-6P-2X1-F-M-24DC- PT-I
TTC-6P-2X1-F-M-24DC- UT-I
TTC-6P-2X1-M-24DC-PT -I
TTC-6P-2X1-M-24DC-UT -I
TTC-6P-2X1-M-EX-24DC -UT-I
TTC-6P-3-HF-F-M-12DC -PT-I
TTC-6P-3-HF-F-M-12DC -UT-I
TTC-6P-3-HF-F-M-24DC -PT-I
TTC-6P-3-HF-F-M-24DC -UT-I
TTC-6P-3-HF-F-M-EX-1 2DC-UT-I
TTC-6P-3-HF-F-M-EX-2 4DC-UT-I
TTC-6P-3-HF-M-12DC-P T-I
TTC-6P-3-HF-M-12DC-U T-I
TVS DEVICE ARRESTER W/ ARC
TVS DEVICE ARRESTOR VARISTOR
TVS DEVICE CONN TERM BL
TVS DEVICE MIXED MODULE
TVS DEVICE MIXED TECHNOLOGY
TVS DEVICE MODULE
TVS DEVICE PLUGGABLE ARRESTER
TVS DEVICE SURGE ARRESTER DIN RL
TVS DEVICE SURGE ARRESTER
TVS DEVICE SURGE PROT DIN RAIL
TVS DEVICE SURGE PROT
TVS DEVICE SURGE VOLT ARRESTER
TVS DEVICE TYPE 1 ARRESTER
TVS DEVICE TYPE 3 SGL PHASE
TVS DEVICE
TVS DIODE 12VWM MODULE
TVS DIODE 24VWM MODULE
TVS DIODE 48VWM MODULE
TVS DIODE 5.8VWM MODULE
TVS DIODE 5VWM MODULE
VAL-MB-T1/T2 1500DC-PV/2+V-FM
VAL-MS 75X350/3EQ/FM
VAL-MS 75X350/3EQ
VAL-MS TE-AR/75X350/3EQP/FM
VAL-MS TE-AR/75X350/3EQPR/F M
VAL-MS TE-AR/75X350/3EQR/FM
VAL-MS-T1/T2 BE-FM
Varistor Circuit DIN Rail Module
Varistor Circuit Rail, Channel Module
VCG 24V EX 4 G 1/2
VPU AC I 0 275/25 LCF 2PE
VPU AC I 0 480/10
VPU AC I 1 440/25 LCF
VPU AC I 1 N-PE 305/100 S
VPU AC I 1 N-PE 305/50
VPU AC I 1 R 275/25 LCF S
VPU AC I 1 R 480/10
VPU AC I 1+1 300/12.5 LCF
VPU AC I 1+1 R 275/25 LCF S
VPU AC I 1+1 R 300/12.5 LCF
VPU AC I 1+1 R 440/25 LCF
VPU AC I 2 275/25 LCF S
VPU AC I 2 300/12.5
VPU AC I 2 440/25 LCF
VPU AC I 2 R 275/25 LCF S
VPU AC I 2 R 300/12.5
VPU AC I 2 R 440/25 LCF
VPU AC I 3 275/25 LCF S
VPU AC I 3 300/12.5 LCF
VPU AC I 3 300/12.5
VPU AC I 3 480/10
VPU AC I 3 R 275/25 LCF S
VPU AC I 3 R 300/12.5
VPU AC I 3 R 440/25 LCF
VPU AC I 3 R 480/10
VPU AC I 3+1 275/25 LCF S 2PE
VPU AC I 3+1 R 275/25 LCF MB
VPU AC I 3+1 R 300/12.5 LCF
VPU AC I 3+1 R 300/12.5
VPU AC I 3+1 R 440/25 LCF
VPU AC I 4 300/12.5
VPU AC I 4 480/10
VPU AC I 4 R 480/10
VPU AC II 0 150/50
VPU AC II 0 350/50
VPU AC II 0 75/50
VPU AC II 0 N-PE 305/65 Y
VPU AC II 1 150/50
VPU AC II 1 350/50
VPU AC II 1 R 300/50 Y
VPU AC II 1 R 480/50
VPU AC II 1+1 R 300/50
VPU AC II 2 150/50
VPU AC II 2 300/50
VPU AC II 2 350/50
VPU AC II 2 75/50
VPU AC II 2 R 300/50
VPU AC II 2 R 480/50
VPU AC II 3 150/50
VPU AC II 3 R 300/50 Y
VPU AC II 3 R 300/50
VPU AC II 3+1 300/50
VPU AC II 3+1 350/50
VPU AC II 3+1 R 300/50 Y
VPU AC II 3+1 R 300/50
VPU AC II 4 150/50
VPU AC II 4 R 150/50
VPU AC II 4 R 300/50 Y
VPU AC II F 3 300/40
VPU AC II F 3 R 300/40
VPU PV I+II 0M 1000
VPU PV I+II 0M 1500
VPU PV II 0 1000
VPU PV II 0 1500
VPU ZPA I 3+1 300/12,5
VPU ZPA I 3+1 300/7,5

<< Prev Next >>