Littelfuse, Inc. PTC Resettable Fuses AGRF400

Description
Polymeric PTC Resettable Fuse 16V 4A Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 16V 4A Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - AGRF400HF-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
AGRF400HF-ND
PTC Resettable Fuses AGRF400HF-ND
Polymeric PTC Resettable Fuse 16V 4A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 16V 4A Ih Through Hole Radial, Disc

Buy Now Datasheet
Polyswitch, Automotive, 4A; Thermistor Mounting Littelfuse - 42M1681 - Newark, An Avnet Company
Chicago, IL, United States
Polyswitch, Automotive, 4A; Thermistor Mounting Littelfuse
42M1681
Polyswitch, Automotive, 4A; Thermistor Mounting Littelfuse 42M1681
POLYSWITCH, AUTOMOTIVE, 4A; Thermistor Mounting:Through Hole; Product Range:PolySwitch AGRF Series; Holding Current:4A; Tripping Current:7.6A; Voltage Rating:16VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

POLYSWITCH, AUTOMOTIVE, 4A; Thermistor Mounting:Through Hole; Product Range:PolySwitch AGRF Series; Holding Current:4A; Tripping Current:7.6A; Voltage Rating:16VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resettable PTCs Circuit Protection Components
Product Number AGRF400HF-ND 42M1681
Product Name PTC Resettable Fuses Polyswitch, Automotive, 4A; Thermistor Mounting Littelfuse
Mounting / Packaging Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

PTC Resettable Fuses - CMF-SD25-2TR-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 4-SMD Cube
View Details
Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
PTC Resettable Fuses - MF-R015/600-F-0-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Box
Standards and Certifications cURus, TUV
View Details
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details