Littelfuse, Inc. PTC Resettable Fuses AHRF800

Description
Polymeric PTC Resettable Fuse 16V 8A Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 16V 8A Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - AHRF800HF-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
AHRF800HF-ND
PTC Resettable Fuses AHRF800HF-ND
Polymeric PTC Resettable Fuse 16V 8A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 16V 8A Ih Through Hole Radial, Disc

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - 1030325-AHRF800 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1030325-AHRF800
Circuit Protection - PTC Resettable Fuses 1030325-AHRF800
Win Source Part Number: 1030325-AHRF800 Category: Circuit Protection>PTC Resettable Fuses Series: PolySwitch®, AHRF Type: Polymeric Package: Bag Height - Seated (Max): 0.886" (22.50mm) Standard Package: 500 Ratings: AEC-Q200 Lead Spacing: 0.199" (5.05mm) Voltage - Max: 16V Current - Max: 100 A Current - Hold (Ih) (Max): 8 A Current - Trip (It): 15 A Time to Trip: 8 s Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.650" L x 0.118" W (16.50mm x 3.00mm) Resistance - Initial (Ri) (Min): 7.2 mOhms Resistance - Post Trip (R1) (Max): 20 mOhms ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Other Names: RF3347-000,-AHRF800- ND,-AHRF800HF,RF0203 -000,RF0203-000-ND,A HRF800HF,-AHRF800

Win Source Part Number: 1030325-AHRF800
Category: Circuit Protection>PTC Resettable Fuses
Series: PolySwitch®, AHRF
Type: Polymeric
Package: Bag
Height - Seated (Max): 0.886" (22.50mm)
Standard Package: 500
Ratings: AEC-Q200
Lead Spacing: 0.199" (5.05mm)
Voltage - Max: 16V
Current - Max: 100 A
Current - Hold (Ih) (Max): 8 A
Current - Trip (It): 15 A
Time to Trip: 8 s
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.650" L x 0.118" W (16.50mm x 3.00mm)
Resistance - Initial (Ri) (Min): 7.2 mOhms
Resistance - Post Trip (R1) (Max): 20 mOhms
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
HTSUS: 8533.40.8070
Mfr: Littelfuse Inc.
Other Names: RF3347-000,-AHRF800-ND,-AHRF800HF,RF0203-000,RF0203-000-ND,AHRF800HF,-AHRF800

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resettable PTCs Resettable PTCs
Product Number AHRF800HF-ND 1030325-AHRF800
Product Name PTC Resettable Fuses Circuit Protection - PTC Resettable Fuses
Mounting / Packaging Through-Hole Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - MF-R040-AP-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV
View Details
Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
PTC Resettable Fuses - 118-MF-NSMF025/24X-2TR-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 1206; 1206 (3216 Metric), Concave
Standards and Certifications UL; cUL, cURus, TUV
View Details