Littelfuse, Inc. PTC Resettable Fuses AGRF1400-2

Description
PTC RESET FUSE 16V 14A RADIAL
Request a Quote Datasheet
Description
PTC RESET FUSE 16V 14A RADIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - 18-AGRF1400-2CT-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
18-AGRF1400-2CT-ND
PTC Resettable Fuses 18-AGRF1400-2CT-ND
PTC RESET FUSE 16V 14A RADIAL

PTC RESET FUSE 16V 14A RADIAL

Buy Now Datasheet
PTC Resettable Fuses - 18-AGRF1400-2TR-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
18-AGRF1400-2TR-ND
PTC Resettable Fuses 18-AGRF1400-2TR-ND
Polymeric PTC Resettable Fuse 16V 14A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 16V 14A Ih Through Hole Radial, Disc

Buy Now Datasheet
Resettable Fuse, Ptc, 16Vdc, 14A, Radial; Product Range Littelfuse - 76T4576 - Newark, An Avnet Company
Chicago, IL, United States
Resettable Fuse, Ptc, 16Vdc, 14A, Radial; Product Range Littelfuse
76T4576
Resettable Fuse, Ptc, 16Vdc, 14A, Radial; Product Range Littelfuse 76T4576
RESETTABLE FUSE, PTC, 16VDC, 14A, RADIAL; Product Range:PolySwitch AGRF Series; Voltage Rating:16VDC; Holding Current:14A; Tripping Current:27.3A; Time to Trip:9s; Fuse Shape:Rectangular; Current Rating Max:100A; Lead Spacing:10.9mm RoHS Compliant: Yes

RESETTABLE FUSE, PTC, 16VDC, 14A, RADIAL; Product Range:PolySwitch AGRF Series; Voltage Rating:16VDC; Holding Current:14A; Tripping Current:27.3A; Time to Trip:9s; Fuse Shape:Rectangular; Current Rating Max:100A; Lead Spacing:10.9mm RoHS Compliant: Yes

Supplier's Site
Fuse, Ptc Reset, 16V, 14A, Radial, Full Reel; Product Range Littelfuse - 98H4713 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 16V, 14A, Radial, Full Reel; Product Range Littelfuse
98H4713
Fuse, Ptc Reset, 16V, 14A, Radial, Full Reel; Product Range Littelfuse 98H4713
FUSE, PTC RESET, 16V, 14A, RADIAL, FULL REEL; Product Range:PolySwitch AGRF Series; Voltage Rating:16VDC; Holding Current:14A; Tripping Current:27.3A; Time to Trip:9s; Fuse Shape:Rectangular; Current Rating Max:100A; Diameter:- RoHS Compliant: Yes

FUSE, PTC RESET, 16V, 14A, RADIAL, FULL REEL; Product Range:PolySwitch AGRF Series; Voltage Rating:16VDC; Holding Current:14A; Tripping Current:27.3A; Time to Trip:9s; Fuse Shape:Rectangular; Current Rating Max:100A; Diameter:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs
Product Number 18-AGRF1400-2CT-ND 76T4576
Product Name PTC Resettable Fuses Resettable Fuse, Ptc, 16Vdc, 14A, Radial; Product Range Littelfuse
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Tj -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data