Littelfuse, Inc. PTC Resettable Fuses AHEF500

Description
Polymeric PTC Resettable Fuse 32V 5A Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 32V 5A Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - AHEF500HF-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
AHEF500HF-ND
PTC Resettable Fuses AHEF500HF-ND
Polymeric PTC Resettable Fuse 32V 5A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 32V 5A Ih Through Hole Radial, Disc

Buy Now Datasheet
Pptc Resettable Fuse, Aec-Q200, 5A, 32V; Product Range Littelfuse - 45P6488 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, Aec-Q200, 5A, 32V; Product Range Littelfuse
45P6488
Pptc Resettable Fuse, Aec-Q200, 5A, 32V; Product Range Littelfuse 45P6488
PPTC RESETTABLE FUSE, AEC-Q200, 5A, 32V; Product Range:PolySwitch AHEF Series; Voltage Rating:32VDC; Holding Current:5A; Tripping Current:10A; Time to Trip:9s; Fuse Shape:Rectangular; Current Rating Max:100A; Lead Spacing:5.8mm RoHS Compliant: Yes

PPTC RESETTABLE FUSE, AEC-Q200, 5A, 32V; Product Range:PolySwitch AHEF Series; Voltage Rating:32VDC; Holding Current:5A; Tripping Current:10A; Time to Trip:9s; Fuse Shape:Rectangular; Current Rating Max:100A; Lead Spacing:5.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs
Product Number AHEF500HF-ND 45P6488
Product Name PTC Resettable Fuses Pptc Resettable Fuse, Aec-Q200, 5A, 32V; Product Range Littelfuse
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Tj -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data