Littelfuse, Inc. PTC Resettable Fuses AGRF1400

Description
Polymeric PTC Resettable Fuse 16V 14A Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 16V 14A Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - AGRF1400HF-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
AGRF1400HF-ND
PTC Resettable Fuses AGRF1400HF-ND
Polymeric PTC Resettable Fuse 16V 14A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 16V 14A Ih Through Hole Radial, Disc

Buy Now Datasheet
Hard To Find - AGRF1400 - 1142942-AGRF1400 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - AGRF1400
1142942-AGRF1400
Hard To Find - AGRF1400 1142942-AGRF1400
Manufacturer: Littelfuse Inc. Win Source Part Number: 1142942-AGRF1400 Packaging: Bulk Type: Polymeric Mounting Style: Through Hole Ratings: AEC-Q200 Lead Spacing: 0.400" (10.15mm) Voltage - Max: 16V Current - Max: 100A Current - Trip (It): 27.3A Time to Trip: 9s Categories: Circuit Protection Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.macom.com Manufacturer Package: Radial, Disc Current - Hold (Ih) (Maximum): 14A Height - Seated (Maximum): 1.130" (28.70mm) Resistance - Initial (Ri) (Minimum): 2.2 mOhms Resistance - Post Trip (R1) (Maximum): 6.4 mOhms Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 250 MSL Level: Not Applicable Parts Dimension: 0.925" L x 0.138" W (23.50mm x 3.50mm)

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1142942-AGRF1400
Packaging: Bulk
Type: Polymeric
Mounting Style: Through Hole
Ratings: AEC-Q200
Lead Spacing: 0.400" (10.15mm)
Voltage - Max: 16V
Current - Max: 100A
Current - Trip (It): 27.3A
Time to Trip: 9s
Categories: Circuit Protection
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.macom.com
Manufacturer Package: Radial, Disc
Current - Hold (Ih) (Maximum): 14A
Height - Seated (Maximum): 1.130" (28.70mm)
Resistance - Initial (Ri) (Minimum): 2.2 mOhms
Resistance - Post Trip (R1) (Maximum): 6.4 mOhms
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 250
MSL Level: Not Applicable
Parts Dimension: 0.925" L x 0.138" W (23.50mm x 3.50mm)

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resettable PTCs Circuit Protection Components
Product Number AGRF1400HF-ND 1142942-AGRF1400
Product Name PTC Resettable Fuses Hard To Find - AGRF1400
Mounting / Packaging Through-Hole Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data