Polymeric PTC Resettable Fuse 16V 12A Ih Through Hole Radial, Disc
POLYSWITCH, AUTOMOTIVE, 12A; Thermistor Mounting:Through Hole; Product Range:PolySwitch AGRF Series; Holding Current:12A; Tripping Current:22.1A; Voltage Rating:16VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resettable PTCs | Circuit Protection Components |
| Product Number | AGRF1200HF-ND | 42M1679 |
| Product Name | PTC Resettable Fuses | Polyswitch, Automotive, 12A; Thermistor Mounting Littelfuse |
| Mounting / Packaging | Through-Hole |