Polymeric PTC Resettable Fuse 16V 10A Ih Through Hole Radial, Disc
Polymeric PTC Resettable Fuse 16V 10A Ih Through Hole Radial, Disc
Win Source Part Number: 1088272-AHRF1000-2
Category: Circuit Protection>PTC Resettable Fuses
Series: PolySwitch®, AHRF
Type: Polymeric
Package: Tape & Reel (TR),Tape & Reel Cut Tape (CT)
Height - Seated (Max): 1.043" (26.50mm)
Standard Package: 1,000
Ratings: AEC-Q200
Lead Spacing: 0.400" (10.15mm)
Voltage - Max: 16V
Current - Max: 100 A
Current - Hold (Ih) (Max): 10 A
Current - Trip (It): 20.5 A
Time to Trip: 10.5 s
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.689" L x 0.118" W (17.50mm x 3.00mm)
Resistance - Initial (Ri) (Min): 5.1 mOhms
Resistance - Post Trip (R1) (Max): 15 mOhms
Alternative Parts (Cross-Reference): RHEF1000-2; AGRF1000-2; PTR016V1000-BK; 16R1000GF; 16R1000GMR; PTR016V1300-BKC15082
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: Not Applicable
HTSUS: 8533.40.8070
Mfr: Littelfuse Inc.
Other Names: AHRF1000-2CT,C15082-
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Resettable PTCs | Resettable PTCs |
| Product Number | 18-AHRF1000-2TR-ND | 1088272-AHRF1000-2 |
| Product Name | PTC Resettable Fuses | Circuit Protection - PTC Resettable Fuses |
| Mounting / Packaging | Through-Hole | Through-Hole; Through Hole |