Littelfuse, Inc. PTC Resettable Fuses AHS120-2

Description
Polymeric PTC Resettable Fuse 16V 1.2A Ih Surface Mount 2-SMD
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 16V 1.2A Ih Surface Mount 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - AHS120-2TR-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
AHS120-2TR-ND
PTC Resettable Fuses AHS120-2TR-ND
Polymeric PTC Resettable Fuse 16V 1.2A Ih Surface Mount 2-SMD

Polymeric PTC Resettable Fuse 16V 1.2A Ih Surface Mount 2-SMD

Buy Now Datasheet
PTC Resettable Fuses - AHS120-2DKR-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
AHS120-2DKR-ND
PTC Resettable Fuses AHS120-2DKR-ND
Polymeric PTC Resettable Fuse 16V 1.2A Ih Surface Mount 2-SMD

Polymeric PTC Resettable Fuse 16V 1.2A Ih Surface Mount 2-SMD

Buy Now Datasheet
PTC Resettable Fuses - AHS120-2CT-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
AHS120-2CT-ND
PTC Resettable Fuses AHS120-2CT-ND
Polymeric PTC Resettable Fuse 16V 1.2A Ih Surface Mount 2-SMD

Polymeric PTC Resettable Fuse 16V 1.2A Ih Surface Mount 2-SMD

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - 1314608-AHS120-2 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1314608-AHS120-2
Circuit Protection - PTC Resettable Fuses 1314608-AHS120-2
Win Source Part Number: 1314608-AHS120-2 Category: Circuit Protection>PTC Resettable Fuses Series: PolySwitch®, AHS Type: Polymeric Package: Tape & Reel Mounting: SMD (SMT) Ratings: AEC-Q200 Thickness (Max): 0.118" (3.00mm) Voltage - Max: 16V Current - Max: 50 A Current - Hold (Ih) (Max): 1.2 A Current - Trip (It): 2.3 A Time to Trip: 2 s Package / Case: 2-SMD Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.290" L x 0.202" W (7.36mm x 5.12mm) Resistance - Initial (Ri) (Min): 150 mOhms Resistance - Post Trip (R1) (Max): 340 mOhms ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 2A (4 Weeks) HTSUS: 8533.40.8070 Mfr: Littelfuse Inc.

Win Source Part Number: 1314608-AHS120-2
Category: Circuit Protection>PTC Resettable Fuses
Series: PolySwitch®, AHS
Type: Polymeric
Package: Tape & Reel
Mounting: SMD (SMT)
Ratings: AEC-Q200
Thickness (Max): 0.118" (3.00mm)
Voltage - Max: 16V
Current - Max: 50 A
Current - Hold (Ih) (Max): 1.2 A
Current - Trip (It): 2.3 A
Time to Trip: 2 s
Package / Case: 2-SMD
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.290" L x 0.202" W (7.36mm x 5.12mm)
Resistance - Initial (Ri) (Min): 150 mOhms
Resistance - Post Trip (R1) (Max): 340 mOhms
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8533.40.8070
Mfr: Littelfuse Inc.

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resettable PTCs Resettable PTCs
Product Number AHS120-2TR-ND 1314608-AHS120-2
Product Name PTC Resettable Fuses Circuit Protection - PTC Resettable Fuses
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SMD (SMT)
Unlock Full Specs
to access all available technical data