Polymeric PTC Resettable Fuse 32V 3A Ih Through Hole Radial, Disc
PPTC RESETTABLE FUSE, AEC-Q200, 3A, 32V; Product Range:PolySwitch AHEF Series; Voltage Rating:32VDC; Holding Current:3A; Tripping Current:6A; Time to Trip:5s; Fuse Shape:Rectangular; Current Rating Max:100A; Lead Spacing:5.84mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resettable PTCs | Resettable PTCs |
| Product Number | AHEF300HF-ND | 45P6487 |
| Product Name | PTC Resettable Fuses | Pptc Resettable Fuse, Aec-Q200, 3A, 32V; Product Range Littelfuse |
| Mounting / Packaging | Through-Hole | |
| Package Size | Radial, Disc | |
| Tj | -40 to 125 C (-40 to 257 F) |