Littelfuse, Inc. PTC Resettable Fuses AGRF600

Description
Polymeric PTC Resettable Fuse 16V 6A Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 16V 6A Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - AGRF600HF-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
AGRF600HF-ND
PTC Resettable Fuses AGRF600HF-ND
Polymeric PTC Resettable Fuse 16V 6A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 16V 6A Ih Through Hole Radial, Disc

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - 1021474-AGRF600 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1021474-AGRF600
Circuit Protection - PTC Resettable Fuses 1021474-AGRF600
Win Source Part Number: 1021474-AGRF600 Category: Circuit Protection>PTC Resettable Fuses Series: PolySwitch®, AGRF Type: Polymeric Package: Bag Height - Seated (Max): 0.724" (18.40mm) Standard Package: 500 Ratings: AEC-Q200 Lead Spacing: 0.199" (5.05mm) Voltage - Max: 16V Current - Max: 100 A Current - Hold (Ih) (Max): 6 A Current - Trip (It): 10.7 A Time to Trip: 3.5 s Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.421" L x 0.118" W (10.70mm x 3.00mm) Resistance - Initial (Ri) (Min): 9.5 mOhms Resistance - Post Trip (R1) (Max): 28 mOhms ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Other Names: E44661-000,RF3278-00 0,-AGRF600HF,-AGRF60 0,-AGRF600-ND,AGRF60 0HF

Win Source Part Number: 1021474-AGRF600
Category: Circuit Protection>PTC Resettable Fuses
Series: PolySwitch®, AGRF
Type: Polymeric
Package: Bag
Height - Seated (Max): 0.724" (18.40mm)
Standard Package: 500
Ratings: AEC-Q200
Lead Spacing: 0.199" (5.05mm)
Voltage - Max: 16V
Current - Max: 100 A
Current - Hold (Ih) (Max): 6 A
Current - Trip (It): 10.7 A
Time to Trip: 3.5 s
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.421" L x 0.118" W (10.70mm x 3.00mm)
Resistance - Initial (Ri) (Min): 9.5 mOhms
Resistance - Post Trip (R1) (Max): 28 mOhms
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
HTSUS: 8533.40.8070
Mfr: Littelfuse Inc.
Other Names: E44661-000,RF3278-000,-AGRF600HF,-AGRF600,-AGRF600-ND,AGRF600HF

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resettable PTCs Resettable PTCs
Product Number AGRF600HF-ND 1021474-AGRF600
Product Name PTC Resettable Fuses Circuit Protection - PTC Resettable Fuses
Mounting / Packaging Through-Hole Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

PTC Resettable Fuses - MF-R090-0-99-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV
View Details
Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
PTC Resettable Fuses - 118-MF-NSMF110/6X-2TR-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 1206; 1206 (3216 Metric), Concave
Standards and Certifications UL; cUL, cURus, TUV
View Details
Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details