Wakefield Thermal, Inc. Thermal Adhesive/Compound/Material 126-4

Description
THERMAL COMPOUND SYNTHETIC 4 OZ TUBE
Request a Quote Datasheet
Description
THERMAL COMPOUND SYNTHETIC 4 OZ TUBE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Adhesive/Compound/Material - 126-4 - Richardson RFPD
Downers Grove, IL, United States
Thermal Adhesive/Compound/Material
126-4
Thermal Adhesive/Compound/Material 126-4
THERMAL COMPOUND SYNTHETIC 4 OZ TUBE

THERMAL COMPOUND SYNTHETIC 4 OZ TUBE

Supplier's Site Datasheet
Thermal Joint Compound, Tube, 4Fl.oz; Dispensing Method Wakefield Thermal - 00Z1253 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Joint Compound, Tube, 4Fl.oz; Dispensing Method Wakefield Thermal
00Z1253
Thermal Joint Compound, Tube, 4Fl.oz; Dispensing Method Wakefield Thermal 00Z1253
THERMAL JOINT COMPOUND, TUBE, 4FL.OZ; Dispensing Method:Tube; Volume:-; Weight:4oz; Product Range:-; Material:Zinc Oxide In Silicone Oil; Trade Name, Chemical:126 Series RoHS Compliant: Yes

THERMAL JOINT COMPOUND, TUBE, 4FL.OZ; Dispensing Method:Tube; Volume:-; Weight:4oz; Product Range:-; Material:Zinc Oxide In Silicone Oil; Trade Name, Chemical:126 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials Thermal Compounds and Thermal Interface Materials
Product Number 126-4 00Z1253
Product Name Thermal Adhesive/Compound/Material Thermal Joint Compound, Tube, 4Fl.oz; Dispensing Method Wakefield Thermal
Unlock Full Specs
to access all available technical data

Similar Products

2-Part, Silicone Potting Compound and Encapsulant, UL Listed - QSil-563 - CHT USA Inc.
Specs
Cure / Technology Two Component  ; Addition
Industry Automotive; Electronics
Features Flame Retardant; UL Rating
View Details
Highly Conformable and Non-Flammable 13-Watt Thermal Gap Filler - SARCON®PG130A - Fujipoly® America Corp.
Specs
Type High Dielectric
Form / Shape Putty; Gap Filler, Foam in Place Gasket
Gap Fill 0.0118 to 0.0787 inch (0.3000 to 2 mm)
View Details
Heat Transfer Compound - SnapTrace® - Thermon, Inc
Specs
Form / Shape 4ft Lengths; Gap Filler, Foam in Place Gasket
Use Temperature 14 to 450 F (-10 to 232 C)
Thermal Conductivity 34.61 to 69.23 W/m-K (20 to 40 BTU-ft/hr-ft²-F)
View Details
Formulations - Applications - Thermally Conductive - Dissipator 745 - 745PT - Hernon Manufacturing, Inc.
Specs
Cure / Technology Room Temperature Vulcanizing or Curing
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details