Wakefield Thermal, Inc. Thermal Adhesive/Compound/Material 156-K

Description
ADHESIVE, ACRYLIC, SYRINGE, 25ML
Request a Quote
Description
ADHESIVE, ACRYLIC, SYRINGE, 25ML
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

DeltaBond™156 is a thermally conductive adhesive designed for permanent mounting of components where heat must be effectively transmitted. It is a soft, primer-activated paste that cures upon assembly, requiring no mixing. Full strength develops in 4 to 12 hours, with fillets dry to the touch in 24 hours. It operates from -65°F to 300°F (-54°C to 149°C), exhibits a thermal conductivity of 0.50 W/m°C (3.47 Btu·in./hr·ft²·°F), and has a dielectric strength of 220 volts/mil. The product is available only in kit form (156-K), containing a 25 mL syringe and activator with brush applicator. It is not recommended for use without the DeltaBond™ Activator.

Datasheet Summary
Powered by GS/AI

DeltaBond™156 is a thermally conductive adhesive designed for permanent mounting of components where heat must be effectively transmitted. It is a soft, primer-activated paste that cures upon assembly, requiring no mixing. Full strength develops in 4 to 12 hours, with fillets dry to the touch in 24 hours. It operates from -65°F to 300°F (-54°C to 149°C), exhibits a thermal conductivity of 0.50 W/m°C (3.47 Btu·in./hr·ft²·°F), and has a dielectric strength of 220 volts/mil. The product is available only in kit form (156-K), containing a 25 mL syringe and activator with brush applicator. It is not recommended for use without the DeltaBond™ Activator.

Suppliers

Company
Product
Description
Supplier Links
Thermal Adhesive/Compound/Material - 156K - Richardson RFPD
Downers Grove, IL, United States
Thermal Adhesive/Compound/Material
156K
Thermal Adhesive/Compound/Material 156K
ADHESIVE, ACRYLIC, SYRINGE, 25ML

ADHESIVE, ACRYLIC, SYRINGE, 25ML

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Industrial Adhesives
Product Number 156K
Product Name Thermal Adhesive/Compound/Material
Features Thermally Conductive
Unlock Full Specs
to access all available technical data

Similar Products

Formulations - Applications - Bonding - HASA 718 - 371830 - Hernon Manufacturing, Inc.
Specs
Cure / Technology Single Component
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
Glue, Adhesives, Applicators - S1125-APPLICATOR-ND - DigiKey
Specs
Chemical System Epoxy
View Details
Dymax Ultra Light-Weld® 3013 UV Curing Adhesive Clear 1 L Bottle - 3013 1 LITER BOTTLE - Ellsworth Adhesives
Specs
Cure / Technology Single Component
Features Sealant
Viscosity 6000 to 27000 cP
View Details