Wakefield Thermal, Inc. Thermal Adhesive/Compound/Material 126-2

Description
The 126 Series is a nontoxic, synthetic, ester-based (nonsilicone) Thermal Joint Compound with metal oxide fillers designed to enhance thermal performance characteristics of plastic and metal package devices exceeding that of silicone-based compounds. Solved are problems associated with contamination of wave solder baths and migration of silicone-based products. Shelf life: 5 years.
Request a Quote Datasheet
Description
The 126 Series is a nontoxic, synthetic, ester-based (nonsilicone) Thermal Joint Compound with metal oxide fillers designed to enhance thermal performance characteristics of plastic and metal package devices exceeding that of silicone-based compounds. Solved are problems associated with contamination of wave solder baths and migration of silicone-based products. Shelf life: 5 years.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Adhesive/Compound/Material - 126-2 - Richardson RFPD
Downers Grove, IL, United States
Thermal Adhesive/Compound/Material
126-2
Thermal Adhesive/Compound/Material 126-2
The 126 Series is a nontoxic, synthetic, ester-based (nonsilicone) Thermal Joint Compound with metal oxide fillers designed to enhance thermal performance characteristics of plastic and metal package devices exceeding that of silicone-based compounds. Solved are problems associated with contamination of wave solder baths and migration of silicone-based products. Shelf life: 5 years.

The 126 Series is a nontoxic, synthetic, ester-based (nonsilicone) Thermal Joint Compound with metal oxide fillers designed to enhance thermal performance characteristics of plastic and metal package devices exceeding that of silicone-based compounds. Solved are problems associated with contamination of wave solder baths and migration of silicone-based products. Shelf life: 5 years.

Supplier's Site Datasheet
Thermal Grease, Jar, 2Oz; Dispensing Method Wakefield Thermal - 00Z1252 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Grease, Jar, 2Oz; Dispensing Method Wakefield Thermal
00Z1252
Thermal Grease, Jar, 2Oz; Dispensing Method Wakefield Thermal 00Z1252
THERMAL GREASE, JAR, 2OZ; Dispensing Method:Jar; Volume:-; Weight:2oz; Product Range:-; Colour:White; MIL Spec:MIL-C-47113; Material:Ester Base With Metal Oxide Fillers; Trade Name, Chemical:126 Series RoHS Compliant: Yes

THERMAL GREASE, JAR, 2OZ; Dispensing Method:Jar; Volume:-; Weight:2oz; Product Range:-; Colour:White; MIL Spec:MIL-C-47113; Material:Ester Base With Metal Oxide Fillers; Trade Name, Chemical:126 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials Thermal Compounds and Thermal Interface Materials
Product Number 126-2 00Z1252
Product Name Thermal Adhesive/Compound/Material Thermal Grease, Jar, 2Oz; Dispensing Method Wakefield Thermal
Unlock Full Specs
to access all available technical data

Similar Products

Carbon Fiber Thermal Gap Fillers - CF210A - Fujipoly® America Corp.
Specs
Form / Shape Gap Filler, Foam in Place Gasket
Industry Electronics; Semiconductors, IC's
Use Temperature -40 to 302 F (-40 to 150 C)
View Details
Ripley™ - E 468-2-7-55F - ELANTAS North America LLC
ELANTAS North America LLC
Specs
Type High Dielectric
Cure / Technology Thermoset; Single Component
Form / Shape Liquid
View Details
Thermal Pads - 9032942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermal Conductivity 2 W/m-K (1.16 BTU-ft/hr-ft²-F)
View Details
Formulations - Applications - Thermally Conductive - DISSIPATOR 745D - 745D - Hernon Manufacturing, Inc.
Specs
Cure / Technology Room Temperature Vulcanizing or Curing
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details